location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 336 ink cartridge 1 pc(s) Original Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
336
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9362EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291607988996 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1014323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 10:20:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Jun 2019
Product end of life date
Bullet Points HP 336 ink cartridge 1 pc(s) Original Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get consistently dark, laser-quality text for professional printing on all your documents. Enjoy bold, rich output when you choose a black pigment ink—ideal for making a strong impression.
  • - Highlight your documents with confidence when you print with a black pigment ink that offers greater resistance to highlighter pen smear. Archive documents and important papers for decades. This ink is designed for long-lasting print permanence.
  • - Count on HP for a superior printing experience—you'll get superior reliability and consistent performance. Get the best value when you select from print cartridges tailored to meet your printing needs. HP even recycles your used cartridges for free.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 336 ink cartridge 1 pc(s) Original Standard Yield Black :
The long product name of HP 336 ink cartridge 1 pc(s) Original Standard Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

336 Black Original Ink Cartridge
More>>>
HP 336 ink cartridge 1 pc(s) Original Standard Yield Black:
The official description of HP 336 ink cartridge 1 pc(s) Original Standard Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Owners of HP inkjet printers who need to print professional-looking documents for the office or home and individuals who need to print documents that have a greater resistance to highlighter pen smear.
HP 336 Ink Cartridges print darker, laser-quality black text that offers greater resistance to highlighter pen smear. This black ink delivers enhanced durability and superior fade-resistance.

Short summary description HP 336 ink cartridge 1 pc(s) Original Standard Yield Black:
This short summary of the HP 336 ink cartridge 1 pc(s) Original Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 336, Standard Yield, Black, Pigment-based ink, 1 pc(s), 220 pages

Long summary description HP 336 ink cartridge 1 pc(s) Original Standard Yield Black:
This is an auto-generated long summary of HP 336 ink cartridge 1 pc(s) Original Standard Yield Black based on the first three specs of the first five spec groups.

HP 336. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 220 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP DeskJet 5440/5432/D4160, HP PSC 1510/343/348, HP PhotoSmart 2575/2710/2713/7850/8150/C3170/C3180/C3190/D5160, HP OfficeJet 6310/6313
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
220 pages
Approximate page yield (A4, black & white, ISO/IEC 19752)
210 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Print head swath
8.38 mm (0.33")
Country of origin
Ireland, Puerto Rico, Singapore
Quantity per box
1 pc(s)
Colour
No
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
116 mm
Depth
36 mm
Height
115 mm
Weight
30 g
Packaging data
Package dimensions (WxDxH)
113 x 37 x 141 mm
Package dimensions (W x D x H)
141 x 36.8 x 37.1 mm (5.55 x 1.45 x 1.46")
Package weight (imperial)
0.0590 kg (0.13 lbs)
Package weight
60 g
Other features
Ink drop
14.2 pl
Print head nozzles
416
Weight (imperial)
0.0318 kg (0.0700 lbs)
Retail only
No
Size (imperial)
3.71 cm (1.46")
UNSPSC-code
44103105
Empty weight
27.4 g
Print cartridge volume (metric)
5 ml
Logistics data
Case or master carton weight
4.07 kg
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
23.23 x 7.76 x 9.92 mm
Pallet dimensions (W x D x H)
1200 x 800 x 806 mm
Products per pallet
1920 pc(s)
Master (outer) cases per pallet
60 pc(s)
Pallet gross weight
155.3 kg
Stacking number for pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
800.1 x 1199.9 x 1158 mm (31.5 x 47.2 x 45.6")
Pallet weight (imperial)
129.9 kg (286.4 lbs)
Pallet size (EU)
1200 x 800 x 806 mm
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC1166 ink cartridge 1 pc(s) Black
(show image)
WEC1166 WEC1166 0.00
(excl. VAT)
0 (incl. VAT)
HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
(show image)
Q7875EE Q7875EE 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)