X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 4100dtn printer bundle
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9167A
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18638
This statistic is based on the 64747 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63045 free Open Icecat users .
Warranty: standard 1 year return to hp. hp supportpack bundles come with a 3 year next-day on-site warranty extension
Long product name HP LaserJet 4100dtn printer bundle:
The short editorial description of HP LaserJet 4100dtn printer bundle
the hp LaserJet 4100 series is the most advanced workgroup device yet, offering business users a reliable, easy-to-use and expandable platform to support printing e-services.

Marketing text HP LaserJet 4100dtn printer bundle

:
The official marketing text of HP LaserJet 4100dtn printer bundle as supplied by the manufacturer
the hp LaserJet 4100/n/tn/dtn printers are advanced workgroup printers, offering business users a reliable, easy to use and expandable platform to support printing e-services.
Short summary description HP LaserJet 4100dtn printer bundle:
This short summary of the HP LaserJet 4100dtn printer bundle data-sheet is auto-generated and uses the product title and the first six key specs.
HP LaserJet 4100dtn printer bundle, 1200 x 1200 DPI, Laser, 24 ppm, 12s, 1600 sheets, 300 sheets
Long summary description HP LaserJet 4100dtn printer bundle:
This is an auto-generated long summary of HP LaserJet 4100dtn printer bundle based on the first three specs of the first five spec groups.
HP LaserJet 4100dtn printer bundle. Maximum resolution: 1200 x 1200 DPI, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 24 ppm, Time to first page (black, normal): 12s. Maximum input capacity: 1600 sheets. Standard output capacity: 300 sheets, Maximum output capacity: 300 sheets. Maximum internal memory: 256 MB
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
Energy Star is an international standard for energy efficient consumer products created in 1992. Devices carrying the Energy Star service mark generally use 20%–30% less energy than average.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
1200 x 1200 DPI
Print technology*
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
24 ppm
Time to first page (black, normal)
12 s
Input capacity
Maximum input capacity
1600 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
300 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
300 sheets
Memory
Maximum internal memory*
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
256 MB
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
250 MHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 35°C
Operating relative humidity (H-H)
20 - 80%
Other features
Embedded web server
Yes
Recommended humidity operating range
Recommended range of relative humidity within which the product can operate.
20 to 80% rh
Recommended operating temperature range (T-T)
10 - 35°C
Memory upgrade
Memory upgrades for the product (capacity).
0.256 GB
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
hp LaserJet 4100/n/tn/dtn printer
Duty cycle letter size (maximum)
150000 pages per month