X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 6840 Color Inkjet Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9031B#UUS#*BUNDLE1
Category :
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:26:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10868
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Service & support options: HPextensions: U4778A/E (3 years, next business day exchange); U4780PA/PE (1 year, post-warranty exchange); Western Europe only: U8133A/E (3 years, pick up & return, exchange/repair); ISE only: U4781A/E (3 years, return to depot HP)One-year limited hardwarebacked by HP Customer Care, service and support.
Long product name HP Deskjet 6840 Color Inkjet Printer:
The short editorial description of HP Deskjet 6840 Color Inkjet Printer
Print from wireless devices* or share your printer across a network with built-in Ethernet and 802.11g. Print at up to 30 ppm black/20 ppm colour; or produce professional-quality photos at up to 4800-optimised dpi**.

Marketing text HP Deskjet 6840 Color Inkjet Printer

:
The official marketing text of HP Deskjet 6840 Color Inkjet Printer as supplied by the manufacturer
Print directly from wireless devices* or share this outstanding inkjet printer across a home or small office network via built-in Ethernet or 802.11g wireless connectivity. Breakthrough print speeds of up to 30 ppm black and 20 ppm colour mean you get the job done faster, while automatic two-sided printing saves paper costs. This superb printer delivers professional-quality photos at up to 4800-optimised dpi** or optional 6-ink printing***, with borderless printing in all popular formats.
Short summary description HP Deskjet 6840 Color Inkjet Printer:
This short summary of the HP Deskjet 6840 Color Inkjet Printer data-sheet is auto-generated and uses the product title and the first six key specs.
HP Deskjet 6840 Color Inkjet Printer
Long summary description HP Deskjet 6840 Color Inkjet Printer:
This is an auto-generated long summary of HP Deskjet 6840 Color Inkjet Printer based on the first three specs of the first five spec groups.
HP Deskjet 6840 Color Inkjet Printer
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs