X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 6122
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8954A
Category :
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Oct 2016 07:34:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 44750
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 1-year limitedbacked by hp customer care service and support
Long product name HP Deskjet 6122:
The short editorial description of HP Deskjet 6122
Deskjet 6122

Marketing text HP Deskjet 6122

:
The official marketing text of HP Deskjet 6122 as supplied by the manufacturer
Print laser-quality black text plus professional color photos at up to 4800 x 1200 optimized dpi color printing on premium photo papers and 1200 x 1200-input dpi. With quick print speeds—up to 20 pages per minute in black and up to 13 ppm in color—your high-volume printing will be incredibly efficient! Save time and money with smart features like automatic two-sided printing, automatic paper sensor and an optional second input paper tray.
Short summary description HP Deskjet 6122:
This short summary of the HP Deskjet 6122 data-sheet is auto-generated and uses the product title and the first six key specs.
HP Deskjet 6122, 4800 x 1200 DPI, A4, 5 - 40 °C, -40 - 60 °C, 15 - 80%, Pentium 150 MHz
Long summary description HP Deskjet 6122:
This is an auto-generated long summary of HP Deskjet 6122 based on the first three specs of the first five spec groups.
HP Deskjet 6122. Maximum resolution: 4800 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 7 ppm, Print speed (colour, draft quality, A4/US Letter): 13 ppm, Print speed (black, draft quality, A4/US Letter): 20 ppm. Internal memory: 8 MB, Maximum internal memory: 8 MB. Standard input capacity: 150 sheets, Maximum input capacity: 400 sheets. Standard output capacity: 50 sheets, Maximum output capacity: 50 sheets
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
4800 x 1200 DPI
Number of print cartridges*
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Typefaces
List of typefaces included and any qualifications.
CG Times, CG Times Italic; Univers, Univers Italic; Courier, Courier Italic; Letter Gothic, Letter Gothic Italic
Colour printing technology
HP Photoret III
Print head nozzles
Number of nozzles to a print head.
300
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
7 ppm
Print speed (colour, draft quality, A4/US Letter)
13 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (colour photo, normal quality) on photo paper
0.9 ppm
Print speed (colour photo, best quality) on photo paper
0.7 ppm
Print speed (colour photo, draft quality) on photo paper
1.7 ppm
Print speed (colour, full page colour, normal quality, A4)
0.9 ppm
Print speed (colour, full page colour, draft quality, A4)
3.1 ppm
Print speed (colour, full page colour, best quality, A4)
0.3 ppm
Print speed (colour, best quality, A4)
1.2 ppm
Print speed (black, best quality, A4)
1.4 ppm
Print speed (colour photo, fast-normal quality) on photo paper
1.6 ppm
Print speed (colour, full page colour, fast normal quality, A4)
1.4 ppm
Print speed (black, fast normal quality, A4)
11 ppm
Print speed (colour, fast normal quality, A4)
6.9 ppm
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
8 MB
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
150 sheets
Maximum input capacity
400 sheets
Maximum number of paper trays
2
Envelope feeder
Indicates whether this feature is available on this product and its capacity
Yes
Standard input capacity for cards
5
Input capacity for envelopes (primary tray)
15 sheets
Standard input capacity for transparencies
25
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for labels
20
Maximum input capacity for envelopes
15
Maximum input capacity for cards
30
Maximum input capacity for banners
20
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
50 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
10
Maximum output capacity for transparencies
30 sheets
Maximum output capacity for envelopes
10 sheets
Maximum output capacity for cards
10 sheets
Duty cycle letter size (maximum)
5000 pages per month
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Sound emission
Acoustic power emissions
Level of sound power per ISO 9296.
5.5 B(A)
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
42 dB
Weight & dimensions
Package weight
Weight of the packaged product.
8.2 kg
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
454 x 440 x 184 mm
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
35 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Operating relative humidity (H-H)
15 - 80%
Media formats
Standard media sizes
A4, A5, A6, B5, C6, DL
Custom media sizes
76 x 127 mm - 216 x 356 mm
Consumables
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
@ 15%
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 150 MHz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95, 98, 2000, Me, NT 4.0 SP6 +, XP, Mac, OS 8.6 - 9.x, X
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
600 x 245 x 444 mm
Media weight
Recommended media weight
60 - 90 g/m2
Technical details
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
96 MHz
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
454 x 378 x 184 mm
Print technology
Indicates the method used to print by this product.
Inkjet
Standard output capacity for transparancies
30 sheets
Media types supported
The types of media which can be used with this product.
Paper (plain, inkjet, photo and banner), envelopes, transparencies, labels, cards (index and greeting), HP premium photo and brochure paper, iron-on transfers
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2, parallel IEEE-1284
Power requirements
100 - 240 VAC (+/- 10%), 50 - 60 Hz (+/- 3 Hz)
Standard input trays
1
Print quality, vertical alignment accuracy
+/- 0.05 mm
Print quality
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
4800 DPI
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
600 x 600 DPI