X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
deskjet 845c printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8934A
Category :
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 60388
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: 1 year
Long product name HP deskjet 845c printer:
The short editorial description of HP deskjet 845c printer
Deskjet 845c printer

Marketing text HP deskjet 845c printer

:
The official marketing text of HP deskjet 845c printer as supplied by the manufacturer
The HP Deskjet 845c is the ideal colour inkjet printer for your home printing needs.It inherited all of HP's advanced technology and reliability at an affordable price.It will definitely convince you with its remarkable combination of stunning photo quality as well as sharp, black text and vibrant colour graphics.Its whisper-quiet operation, compact size and ease-of-use make it the perfect partner for the home printing environment.
Short summary description HP deskjet 845c printer:
This short summary of the HP deskjet 845c printer data-sheet is auto-generated and uses the product title and the first six key specs.
HP deskjet 845c printer, 600 x 600 DPI, A4, Card stock, Coated paper, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparen, A4, A5, A6, 5 - 40 °C, 15 - 80%
Long summary description HP deskjet 845c printer:
This is an auto-generated long summary of HP deskjet 845c printer based on the first three specs of the first five spec groups.
HP deskjet 845c printer. Maximum resolution: 600 x 600 DPI. Print speed (black, normal quality, A4/US Letter): 4.7 ppm, Print speed (colour, draft quality, A4/US Letter): 5 ppm, Print speed (black, draft quality, A4/US Letter): 8 ppm. Internal memory: 2 MB, Buffer size: 48 KB. Maximum input capacity: 100 sheets. Standard output capacity: 50 sheets, Maximum output capacity: 50 sheets
HP deskjet 845c printer inkjet printers (C8934A)
Energy Star is an international standard for energy efficient consumer products created in 1992. Devices carrying the Energy Star service mark generally use 20%–30% less energy than average.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
600 x 600 DPI
Number of print cartridges*
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Typefaces
List of typefaces included and any qualifications.
cg times, cg times italic, univers, univers italic, courier, courier italic, letter gothic, letter gothic italic
Colour printing technology
HP Photoret II, HP Colorsmart III
Print head nozzles
Number of nozzles to a print head.
300 / 192
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
4.7 ppm
Print speed (colour, draft quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
8 ppm
Print speed (colour, normal quality, A4/US Letter)
3.6 ppm
Print speed (colour photo, normal quality)
Rate of 4 x 6-inch colour photograph output at the normal setting.
0.5 ppm
Print speed (colour photo, best quality)
Rate of 4 x 6-inch color photograph output at the best-quality setting.
0.4 ppm
Print speed (colour, full page colour, normal quality, A4)
0.5 ppm
Print speed (colour, full page colour, draft quality, A4)
1.4 ppm
Print speed (colour, full page colour, best quality, A4)
0.2 ppm
Print speed (colour, best quality, A4)
0.9 ppm
Print speed (black, best quality, A4)
3.9 ppm
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2 MB
Buffer size
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
48 KB
Input capacity
Maximum input capacity
100 sheets
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for labels
20
Maximum input capacity for envelopes
15
Maximum input capacity for cards
30
Maximum input capacity for banners
20
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
50 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Output capacity
Duty cycle letter size (maximum)
1000 pages per month
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock, Coated paper, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4, A5, A6
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
Sound emission
Acoustic power emissions
Level of sound power per ISO 9296.
5.5 b(a)
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
42 dB
Weight & dimensions
Width *
The measurement or extent of something from side to side.
446 mm
Depth *
The distance from the front to the back of something.
351 mm
Height *
The measurement of the product from head to foot or from base to top.
183 mm
Package weight
Weight of the packaged product.
7.26 kg
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
4 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Operating relative humidity (H-H)
15 - 80%
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Media formats
Standard media sizes
B5-JIS
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 233 MHz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, Me, 2000, XP Home & Professional, Mac OS 8.6. +
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
484 x 232 x 414 mm
Media weight
Recommended media weight
75 - 90, 60 - 90, 75 to 90
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
446 x 351 x 183 mm
Print technology
Indicates the method used to print by this product.
Inkjet
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Print quality
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
600 DPI
Print quality (black, normal quality)
600 DPI
Print quality (black, draft quality)
300 DPI
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
600 x 600 DPI