X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8767HE
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:25:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19511
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see www.hp.com/support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's warranty.
Long product name HP 130:
The short editorial description of HP 130
130 Black Inkjet Print Cartridge

Marketing text HP 130

:
The official marketing text of HP 130 as supplied by the manufacturer
- HP 130 Black Inkjet Print Cartridge with Vivera Ink prints darker, laser-quality black text that offers greater resistance to highlighter pen smear. This new black ink delivers enhanced durability and superior fade-resistant.
- Get consistently dark, laser-quality text for professional printing on all your documents. Enjoy bold, rich output when you choose a black pigment ink – ideal for making a strong impression.
- Mark your documents with a highlighter pen – this enhanced black ink offers greater resistance to highlighter pen smear. Superior fade resistance lets you archive documents and important papers for decades.
- Count on HP for a superior printing experience – you'll get legendary HP reliability and consistent performance. Get the best value when you select from print cartridges tailored to meet your printing needs.
Short summary description HP 130:
This short summary of the HP 130 data-sheet is auto-generated and uses the product title and the first six key specs.
HP 130, Pigment black, HP Photosmart 8453, 8153, 2713, 2613 HP Officejet 7413, 7313 HP Deskjet 6843, 6543, 6523, 5743, 0 - 40 °C, 15 - 35 °C, 141 x 113 x 37 mm
Long summary description HP 130:
This is an auto-generated long summary of HP 130 based on the first three specs of the first five spec groups.
HP 130. Printing colours: Pigment black, Page yield: 860 pages, Compatible products: HP Photosmart 8453, 8153, 2713, 2613 HP Officejet 7413, 7313 HP Deskjet 6843, 6543, 6523, 5743. Package weight: 80 g. Package dimensions (WxDxH): 141 x 113 x 37 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Pigment black
Page yield
How many pages can be produced.
860 pages
Compatible products*
Other products that can be used with this product.
HP Photosmart 8453, 8153, 2713, 2613
HP Officejet 7413, 7313
HP Deskjet 6843, 6543, 6523, 5743
Quantity
The number of products there are.
1
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Weight & dimensions
Package weight
Weight of the packaged product.
80 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
141 x 113 x 37 mm