location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 135 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
135 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8766HE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160180311 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 00:02:13
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 135 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 135 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~330 pages), 1 Magenta (~330 pages), 1 Yellow (~330 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - The HP 135 Tri-colour Inkjet Print Cartridge is designed for home users and digital photo enthusiasts, people who expect high quality results and trouble-free performance and will print everything from college or work projects to colour photos.
  • - Depend on Original HP 135 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 135 Tri-color Original Ink Cartridge :
The long product name of HP 135 Tri-color Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

135 Tri-color Original Ink Cartridge
More>>>
HP 135 Tri-color Original Ink Cartridge:
The official description of HP 135 Tri-color Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 135 Tri-colour Inkjet Print Cartridge is designed for home users and digital photo enthusiasts, people who expect high quality results and trouble-free performance and will print everything from college or work projects to colour photos.

This versatile cartridge provides rich, lifelike colour for vibrant, professional-quality graphics and photos that resist fading for generations [1]. It also works together with your HP printer to deliver a range of Smart printing benefits [2].

Short summary description HP 135 Tri-color Original Ink Cartridge:
This short summary of the HP 135 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 135 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 330 pages

Long summary description HP 135 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 135 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 135 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Colour ink page yield: 330 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Compatibility *
HP 135 ink cartridges work with:
Quantity per pack *
1 pc(s)
Colour ink page yield *
330 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Total amount of recycled materials used for making
50%
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
116 mm
Depth
36 mm
Height
115 mm
Weight
40 g
Packaging data
Package dimensions (WxDxH)
141 x 113 x 37 mm
Package width
141 mm
Package depth
113 mm
Package height
37 mm
Packaging data
Package weight
60 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(201) 829160504315; (301) 884962825761
HP GTIN (EAN/UPC)
829160504315, 884962825761
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 806 mm
Master (outer) cases per pallet
32 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Pallet gross weight
155.3 g
Stacking number for pallet
1 pc(s)
Pallet size (EU)
1200 x 800 x 806 mm
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
4.07 g
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 135 Tri-color Original Ink Cartridge:
Disclaimer

[1] Using Original HP inks on HP Premium Plus Photo Papers. Based on Wilhelm Imaging Research, Inc. light fade testing under glass. For more information on additional permanence testing factors see http://www.hp.com/go/premiumplusphoto.features.
[2] Using genuine HP supplies ensures availability of all HP printing features.