X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8727AE#231
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:01:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 30724
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 27:
The short editorial description of HP 27
HP 27 Black Original Ink Cartridge

Marketing text HP 27

:
The official marketing text of HP 27 as supplied by the manufacturer
The HP 27 Black Inkjet Print Cartridge combines patented ink formulations with advanced inkjet print cartridge technology to ensure crisp, laser-quality black text every time you print.

Features

- Advanced HP ink and printhead design. Tiny 17 pl drops of high optical density black ink. Consistently crisp results with no bleed or feathering. Good lightfastness – resists fading longer.
- 10 ml volume ensures occasional users can achieve outstanding results from first page to last. Typical yield of 220 pages (at 5% density). Minimal risk of evaporation or nozzle clogging means maximum value for money.
- Versatile printing – great results on any paper, even standard everyday paper. Engineered to work together with HP papers and HP printers for optimum results. Compatible with the full HP media range, from photo papers to transparency films.
Short summary description HP 27:
This short summary of the HP 27 data-sheet is auto-generated and uses the product title and the first six key specs.
HP 27, Black, HP DeskJet 3320/3325/3420/3425/3550/3650/3745, OfficeJet 4355/5610, Inkjet, Blister, 10 - 70%, -15 - 35 °C
Long summary description HP 27:
This is an auto-generated long summary of HP 27 based on the first three specs of the first five spec groups.
HP 27. Printing colours: Black, Capacity: 10 ml, Page yield: 280 pages. Package width: 14 cm, Package depth: 3.5 cm, Package height: 11.2 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Capacity
Maximum amount that something can contain.
10 ml
Page yield
How many pages can be produced.
280 pages
Compatible products*
Other products that can be used with this product.
HP DeskJet 3320/3325/3420/3425/3550/3650/3745, OfficeJet 4355/5610
Quantity
The number of products there are.
1
Print technology
Indicates the method used to print by this product.
Inkjet
Package type
The type of product package e.g. box.
Blister
Ink drop
Ink drop size.
17 pl
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 35°C
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 35°C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
14 cm
Package depth
The distance from the front to the back of the packaging.
3.5 cm
Package height
The distance from the top to the bottom of the packaging.
11.2 cm
Package weight
Weight of the packaged product.
70 g
Brand
Image
Product code
Product
Stock
Price from
Ninestar

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63485 channel partners already
Ninestar NH-R8727BK ink cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
NH-R8727BK
 — 
Value

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63485 channel partners already
Value Druckpatrone f/ HP-DeskJet 3XXX, Schwarz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.11.5413
 —