X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8560A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8560A show
Show alternative article codes used in the online market place
Category :
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
printer drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:44:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 187239
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
  HP Color LaserJet Smart Printing Supplies for the HP Color LaserJet 9500 printer series and the HP C (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: The HP Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship.standard statement: HP's Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT Y IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C8560A 40000pages Black drum:
The short editorial description of HP C8560A 40000pages Black drum
Color LaserJet Black Imaging Drum

Marketing text HP C8560A 40000pages Black drum

:
The official marketing text of HP C8560A 40000pages Black drum as supplied by the manufacturer
- HP Color LaserJet 9500 Printing Supplies with Smart Printing Technology deliver consistently professional print quality. The superb print quality is defined by precise colour registration, sharp edges and crisp black text.
- HP Color LaserJet 9500 Printing Supplies with Smart Printing Technology are easy to install and maintain. Supplies status is constantly monitored and communicated through a standard web browser or the printer's control panel.
- HP Color LaserJet 9500 Printing Supplies with Smart Printing Technology make automatic adjustments to optimise print quality and enhance reliability. Minimal user intervention saves time and improves productivity.
Short summary description HP C8560A 40000pages Black drum:
This short summary of the HP C8560A 40000pages Black drum data-sheet is auto-generated and uses the product title and the first six key specs.
HP C8560A, Laser, Black, 580 x 190 x 195 mm, -20 - 40 °C, 0 - 95%
Long summary description HP C8560A 40000pages Black drum:
This is an auto-generated long summary of HP C8560A 40000pages Black drum based on the first three specs of the first five spec groups.
HP C8560A. Page yield: 40000 pages, Print technology: Laser, Printing colours: Black. Package dimensions (WxDxH): 580 x 190 x 195 mm, Package weight: 2.6 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
40000 pages
Print technology
Indicates the method used to print by this product.
Laser
Printing colours
The colours that can be produced by the printer.
Black
Weight & dimensions
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
580 x 190 x 195 mm
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operating relative humidity (H-H)
0 - 95%
Packaging data
Package weight
Weight of the packaged product.
2.6 kg