location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 9000dn 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9000dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8521A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184847639 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Sep 2004
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 9000dn 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A3 50 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 300000 pages per month
  • - Total number of input trays: 2 Total input capacity: 3000 sheets Total output capacity: 600 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Warranty: For further value added service (advanced maintenance service, installation and network configuration, postHP Supportpack), please contact your local HP representative.

next day on-site response, 1.8 million pages, valid 3 years** h7599a; next day on-site response, high volume printing, valid 3 years** h7694a; on-site response within 4 hours of call, 1.8 million pages, valid 3 years** h7603a; on-site response within 4 hours of call, high volume printing, valid 3 years** h7696a; next day on-site response, 1.8 million pages, valid 3 years h7685a; next day on-site response, high volume printing, valid 3 years h7700a; on-site response within 4 hours of call, 1.8 million pages, valid 3 years h7690a; HP LaserJet 9000/n/dn only **; HP LaserJet 9000mfp only ;

http://www.hp.com/support/lj9000dn drivers: www.hp.com/cposupport/software.html

1 year on-site standard limited warranty.
Long product name HP LaserJet 9000dn 600 x 600 DPI A3 :
The long product name of HP LaserJet 9000dn 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300MHz, 64MB, A3, 600x600dpi, 1040W, White + 2000 Tray
More>>>
HP LaserJet 9000dn 600 x 600 DPI A3:
The official description of HP LaserJet 9000dn 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Th e HP LaserJet 9000 series is one of a new generation of internet-enabled devices, offering ge ne ra l office users in demanding workgroup environments outstanding high volume performance from a proven reliable platform.

- Save valuable time and improve workgroup productivity with 50* pages per minute throughput at highest resolution, ensuring exce llent print and copy quality for great looking documents and a fast first page out in less than 8 seconds.
- Experience a new dimension in remote har dcopy management and greatly improve overall productivity, with easy to set up, configurable alerts via e-mail, printer/mfp settings which can be changed remotely, and consumables and support ordered and managed online.
- With its low total cost-of-ownership the HP LaserJet 9000 series leads in value for money, delivering unmatched performance with more functionality, flexibility and scalability than ever before.

Setting a new performance standard for the general office.

- Enjoy rapid job processing with a fast 300 MHz processor and standard memory of 64 MB RAM (128 MB RAM and 10 GB hard disk standard with the mfp), so even complex documents print quickly.
- With a duty cycle of up to 300,000 pages per month, the device is designed to exceed the needs of most demanding business environments.

Short summary description HP LaserJet 9000dn 600 x 600 DPI A3:
This short summary of the HP LaserJet 9000dn 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 9000dn, Laser, 600 x 600 DPI, A3, 50 ppm, O, Network ready

Long summary description HP LaserJet 9000dn 600 x 600 DPI A3:
This is an auto-generated long summary of HP LaserJet 9000dn 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet 9000dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing: O. Network ready. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
O
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (black, normal quality, A3)
28 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
300000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PJL, PML, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
3000 sheets
Total output capacity *
600 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
4
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Executive, Legal, Letter, Tabloid (media size)
Ports & interfaces
Standard interfaces
Parallel, USB
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
384 MB
Built-in processor
Yes
Processor frequency
300 MHz
Design
Product colour *
White
Built-in display *
Yes
Display number of lines
4 lines
Power
Power consumption (printing) *
1012 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
IBM iSeries, Novell NetWare 3.x, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Width
638 mm
Depth
600 mm
Weight
76.2 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:21:59
Uk has collected 2 expert reviews for HP LaserJet 9000dn 600 x 600 DPI A3 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
zdnet.co.uk
Updated:
2013-05-18 01:21:59
An excellent high-speed network printer, but be prepared to add extra memory and paper trays.
75%
Country Distributor
United Kingdom 1 distributor(s)