X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
61X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8061X
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0636267320614 show
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 276421
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
  HP C8061X/A smart print cartridges (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: The HP Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship.standard statement: HP's Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTY IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP 61X Cartridge 10000pages Black:
The short editorial description of HP 61X Cartridge 10000pages Black
Black LaserJet Toner Cartridge

Marketing text HP 61X Cartridge 10000pages Black

:
The official marketing text of HP 61X Cartridge 10000pages Black as supplied by the manufacturer
- HP LaserJet C8061 Family Print Cartridges deliver extra sharp black text, smooth greyscales and fine detail in graphics.
- HP LaserJet C8061 Family Print Cartridges with Smart Printing Technology with in-built reliability and rigorous quality testing ensure maximum printer uptime with minimum user intervention.
- HP LaserJet C8061 Family Print Cartridges' all-in-one design allow effortless installation and maintenance. Smart Printing Technology features monitoring of supplies status and usage information via the printer's control panel or web browser.
Short summary description HP 61X Cartridge 10000pages Black:
This short summary of the HP 61X Cartridge 10000pages Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP 61X, Cartridge, Black, Laser, HP LaserJet 4100, 20 - 80%, -20 - 40 °C
Long summary description HP 61X Cartridge 10000pages Black:
This is an auto-generated long summary of HP 61X Cartridge 10000pages Black based on the first three specs of the first five spec groups.
HP 61X. Type: Cartridge, Page yield: 10000 pages, Printing colours: Black. Package dimensions (WxDxH): 353 x 156 x 247 mm, Package weight: 2 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Cartridge
Page yield
How many pages can be produced.
10000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Compatible products*
Other products that can be used with this product.
HP LaserJet 4100
Quantity per pack*
1 pc(s)
Features
Approximate page yield (A4, black & white, ISO/IEC 19752)
Page yield at 5% coverage. ISO/IEC 19752:2004 is a international standard for determining the toner cartridge yield for monochromatic electrophotographic printers and multi-function devices that contain printer components. Here you can find the standard test page used for these tests: http://standards.iso.org/ittf/PubliclyAvailableStandards/c034911_ISO_IEC_19752_2004(E)_Test_Page.pdf
10000 pages
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operating relative humidity (H-H)
20 - 80%
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
353 x 156 x 247 mm
Package weight
Weight of the packaged product.
2 kg
Brand
Image
Product code
Product
Stock
Price from
Pelikan 1 Cartridge HighCapacity, +66% yield
Pelikan 1 Cartridge HighCapacity, +66% yield
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
623805
USD 42.16
(excl. VAT)
USD 50.58(incl. VAT)
V7 V761X laser toner & cartridge
V7 V761X laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
V761X
 — 
Pelikan 1 Cartridge HighCapacity, +66% yield
Pelikan 1 Cartridge HighCapacity, +66% yield
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
623201
USD 38.56
(excl. VAT)
USD 46.27(incl. VAT)
MM Black Laser Toner - HP 61A (C8061A) - For HP LaserJet Toner 6000pages Black
MM Black Laser Toner - HP 61A (C8061A) - For HP LaserJet Toner 6000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15114DK
 — 
Imation 27306 laser toner & cartridge
Imation 27306 laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
27306
 — 
MM Black Laser Toner - HP 61X (C8061X) - For HP LaserJet Toner 10000pages Black
MM Black Laser Toner - HP 61X (C8061X) - For HP LaserJet Toner 10000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15019DK
 — 
ROLINE

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64933 channel partners already
ROLINE Compatible to HEWLETT PACKARD 4100/4100mfp, 10.000 Pages
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.10.1075
 —