X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 4100tn printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8051A
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:43:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 47188
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: standard 1 year return to hp. hp supportpack bundles come with a 3 year next-day on-siteextension
Long product name HP LaserJet 4100tn printer:
The short editorial description of HP LaserJet 4100tn printer
the hp LaserJet 4100 series is the most advanced workgroup device yet, offering business users a reliable, easy-to-use and expandable platform to support printing e-services.

Marketing text HP LaserJet 4100tn printer

:
The official marketing text of HP LaserJet 4100tn printer as supplied by the manufacturer
the hp LaserJet 4100/n/tn/dtn printers are advanced workgroup printers, offering business users a reliable, easy to use and expandable platform to support printing e-services.
Short summary description HP LaserJet 4100tn printer:
This short summary of the HP LaserJet 4100tn printer data-sheet is auto-generated and uses the product title and the first six key specs.
HP LaserJet 4100tn printer, 1200 x 1200 DPI, Laser, paper (plain, preprinted, letterhead, prepunched, bond, colour, recycled, rough), transparencies, la, RISC, 10 - 35 °C, 0 - 35 °C
Long summary description HP LaserJet 4100tn printer:
This is an auto-generated long summary of HP LaserJet 4100tn printer based on the first three specs of the first five spec groups.
HP LaserJet 4100tn printer. Maximum resolution: 1200 x 1200 DPI, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 24 ppm, Time to first page (black, normal): 12 s. Standard input capacity: 1100 sheets, Maximum input capacity: 1600 sheets. Standard output capacity: 300 sheets, Maximum output capacity: 300 sheets. Media types supported: paper (plain, preprinted, letterhead, prepunched, bond, colour, recycled, rough), transparencies, la
HP LaserJet 4100tn printer laser/LED printers (C8051A)
Energy Star is an international standard for energy efficient consumer products created in 1992. Devices carrying the Energy Star service mark generally use 20%–30% less energy than average.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
1200 x 1200 DPI
Print technology*
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
24 ppm
Time to first page (black, normal)
12 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
1100 sheets
Maximum input capacity
1600 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
300 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
300 sheets
Paper handling
Media types supported
The types of media which can be used with this product.
paper (plain, preprinted, letterhead, prepunched, bond, colour, recycled, rough), transparencies, labels, card
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Maximum internal memory*
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
256 MB
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
385 W
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Performance
Built-in processor*
Yes
Processor model
The model number for the processor in a computer.
RISC
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
250 MHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 35°C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
390 x 506 x 465 mm
Other features
Power requirements
100 - 127 v (+/- 10%), 50/60 hz (+/-2 hz) / 220 - 240 v (+/-10%) 50/60 hz (+/-2 hz)
Standard input trays
3
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
microsoft windows 3.x, 9x, me, nt 4.0, 2000, xp; macintosh system 7.5.3 +, autocad rel 12/13/14, windows nt 3.5.1, ibm os/2 warp & unix (hp-ux, solaris, sun os)
Embedded web server
Yes
Recommended operating temperature range (T-T)
10 - 35°C
I/O ports
An interface on a device to which you can connect another device.
1 x 1284 (EPP/ECP) - Centronics 36-pin
1 x Ethernet 10Base-T/100Base-TX - RJ-45
Custom media sizes
76 - 127 mm, 216 - 356 mm
Standard media sizes
a4, a5, letter, legal, executive, no.10, monarch, dl, c5, b5
Recommended media weight
60 - 198 g/m2, 75 - 105 g/m2
Maximum input capacity for envelopes
75
Duty cycle letter size (maximum)
150000 pages per month