Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reverse Print Matte Backlit Film 22.9m matt white film

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reverse Print Matte Backlit Film
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7961A
Category
Film that can be printed on by laser printers and photocopies and then used for presentations and for signs.
matt white films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 63226
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Oct 2017 09:02:25
The date of the most recent change of this product data-sheet in Icecat.
HP Backlit Reverse Print Matte (0,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Reverse Print Matte Backlit Film 22.9m matt white film :
The short editorial description of HP Reverse Print Matte Backlit Film 22.9m matt white film

Reverse Print Matte Backlit Film - 160 g/m2, White
More>>>

HP Reverse Print Matte Backlit Film 22.9m matt white film:
The official marketing text of HP Reverse Print Matte Backlit Film 22.9m matt white film as supplied by the manufacturer
A 5-mil, reverse-print translucent polyester film for sophisticated graphics. Matte on one side and glossy on the other side, HP Reverse Print Matte Backlit Film is designed for flexibility in printing with HP Designjets. The film's ultra-white diffusing layer allows reverse or direct print on either a glossy or matte finish. Popular applications include advertisements, retail, POP and event graphics in illuminated backlit boxes.
Short summary description HP Reverse Print Matte Backlit Film 22.9m matt white film:
This short summary of the HP Reverse Print Matte Backlit Film 22.9m matt white film data-sheet is auto-generated and uses the product title and the first six key specs.
HP Reverse Print Matte Backlit Film
Long summary description HP Reverse Print Matte Backlit Film 22.9m matt white film :

HP Reverse Print Matte Backlit Film

This is an auto-generated long summary of HP Reverse Print Matte Backlit Film 22.9m matt white film based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Length *
The measurement or extent of something from end to end; the greater of two or the greatest of three dimensions of an object.
22.9 m
Media weight *
The weight of the media used with this product.
160 g/m²
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Matte
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1390 x 127 x 127 mm
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 30 °C
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X