X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC Satin Proofing
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7953A
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:44:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 33870
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name HP RC Satin Proofing Satin White:
The short editorial description of HP RC Satin Proofing Satin White
200 g/m², 22.9m, White

Marketing text HP RC Satin Proofing Satin White

:
The official marketing text of HP RC Satin Proofing Satin White as supplied by the manufacturer
Le papier pour épreuves RC satin HP est un papier photo satiné, de très grande qualité, avec un verso mat. Ce support blanc opaque est destiné à l'impression d'épreuves avec les imprimantes HP Designjet.
Short summary description HP RC Satin Proofing Satin White:
This short summary of the HP RC Satin Proofing Satin White data-sheet is auto-generated and uses the product title and the first six key specs.
HP RC Satin Proofing, Satin, White, 20 - 80%, 15 - 35 °C
Long summary description HP RC Satin Proofing Satin White:
This is an auto-generated long summary of HP RC Satin Proofing Satin White based on the first three specs of the first five spec groups.
HP RC Satin Proofing. Finish type: Satin, Colour of product: White
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Satin
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
200
Colour of product
The colour e.g. red, blue, green, black, white.
White
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Operating relative humidity (H-H)
20 - 80%