X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7950A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7950A
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:43:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 41108
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP C7950A large format media:
The short editorial description of HP C7950A large format media
HP Outdoor Billboard Blue Back Paper 140 gsm-1372 mm x 30.5 m (54 in x 100 ft)

Marketing text HP C7950A large format media

:
The official marketing text of HP C7950A large format media as supplied by the manufacturer
HP Outdoor Billboard Blue Back Paper is a white, blue back water-resistant billboard paper with high opacity for outside applications. Particularly suitable for graphic arts prints of the highest resolution and perfect colour brilliance.

HP Outdoor Billboard Blue Back Paper is specifically designed for outdoor billboard applications with its high opacity and its blue back reducing show through of over pasted posters.



HP Outdoor Billboard Blue Back Paper's special surface coating delivers outstanding colour brilliance for superb outputs every time.



HP Outdoor Billboard Blue Back Paper is a high-quality, white paper for both dye and UV ink. Water-resistant when used with UV ink. Tested with adhesives and is easy to mount, so no trial and error.


Short summary description HP C7950A large format media:
This short summary of the HP C7950A large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP C7950A, Matte, 15 - 35 °C, 10 - 30 °C, 20 - 80%, 20 - 60%
Long summary description HP C7950A large format media:
This is an auto-generated long summary of HP C7950A large format media based on the first three specs of the first five spec groups.
HP C7950A. Finish type: Matte, Maximum roll length: 30.5 m, Size: 12.7 cm (5"). Package weight: 6.9 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Maximum roll length
30.5 m
Size
Physical dimension.
12.7 cm (5")
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
140
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 30°C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 60%
Weight & dimensions
Package weight
Weight of the packaged product.
6.9 kg