X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Photo Paper 210 g/m²-10 x 15 cm plus tab/60 sht
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7894A
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:44:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18318
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.

Marketing text HP Glossy Photo Paper 210 g/m²-10 x 15 cm plus tab/60 sht

:
The official marketing text of HP Glossy Photo Paper 210 g/m²-10 x 15 cm plus tab/60 sht as supplied by the manufacturer
HP Glossy Photo Paper is a competitively priced sturdy, glossy photo paper with an instant-dry finish for easy handling without smudging. The instant drying makes it perfect for prints you want to share immediately. Works with any inkjet printer. This snap-shot size paper is ideal for store-quality colour photos, photo album prints and business photos.

Features
Short summary description HP Glossy Photo Paper 210 g/m²-10 x 15 cm plus tab/60 sht:
This short summary of the HP Glossy Photo Paper 210 g/m²-10 x 15 cm plus tab/60 sht data-sheet is auto-generated and uses the product title and the first six key specs.
HP Glossy Photo Paper 210 g/m²-10 x 15 cm plus tab/60 sht
Long summary description HP Glossy Photo Paper 210 g/m²-10 x 15 cm plus tab/60 sht:
This is an auto-generated long summary of HP Glossy Photo Paper 210 g/m²-10 x 15 cm plus tab/60 sht based on the first three specs of the first five spec groups.
HP Glossy Photo Paper 210 g/m²-10 x 15 cm plus tab/60 sht
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs