Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP proofing papier, glanzend (vel, 330 mm x 483 mm)

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
proofing papier, glanzend (vel, 330 mm x 483 mm)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7886A
Category
Different mediums which can support printed material, such as paper, card and plastic.
printing media
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19618
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>

HP proofing papier, glanzend (vel, 330 mm x 483 mm):
The official marketing text of HP proofing papier, glanzend (vel, 330 mm x 483 mm) as supplied by the manufacturer
HP Proofing gloss creates colour-accurate premium presentations. The glossy, white finish makes this photo-based paper a favourite with graphic designers who want presentations with the highest image quality. Use this printing material to create full-bleed, photo realistic A3 size prints
Short summary description HP proofing papier, glanzend (vel, 330 mm x 483 mm):
This short summary of the HP proofing papier, glanzend (vel, 330 mm x 483 mm) data-sheet is auto-generated and uses the product title and the first six key specs.
HP proofing papier, glanzend (vel, 330 mm x 483 mm)
Long summary description HP proofing papier, glanzend (vel, 330 mm x 483 mm) :

HP proofing papier, glanzend (vel, 330 mm x 483 mm)

This is an auto-generated long summary of HP proofing papier, glanzend (vel, 330 mm x 483 mm) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

X