location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 130 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7791C show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 487328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:59:44
The date of the most recent change of this product data-sheet in Icecat.
data sheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & support options: Telephone support for basic setup, installation, and troubleshooting duringoptional HP Care Pack forextension to three yearsWarranty: One-year, next business day on-site
Long product name HP Designjet 130 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) :
The long product name of HP Designjet 130 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet 130 Printer
More>>>
HP Designjet 130 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm):
The official description of HP Designjet 130 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Focus on your creativity and represent your ideas with convincing colours and photo-image quality that resist fading longer than traditionally developed photos. Do not limit yourself and work in all sizes up to A1+.

Features

- See vibrant images with brilliance, sharpness and realistic detail every time you print. Impressive photo-quality results are achieved with fade-resistant, dye-based HP inks providing rich colour depth, minimal dot visibility and uniform gloss.

- Bring images to life with amazingly accurate colours which reproduce consistently from print to print. A built-in colour sensor enables automatic printhead alignment and automatic closed-loop color calibration ensures maximum colour consistency.

- Save time and money as there’s no need to cut and paste or outsource with this multi-format printer. Print easily on a range of sizes and widths up to 625 mm and there is an automatic roll feeder and a rear paper path for thick media.

Short summary description HP Designjet 130 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This short summary of the HP Designjet 130 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 130, 2400 x 1200 DPI, PCL 3, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 100 sheets, A1 (594 x 841 mm), Plain paper, Transparencies

Long summary description HP Designjet 130 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This is an auto-generated long summary of HP Designjet 130 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

HP Designjet 130. Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Maximum input capacity: 100 sheets. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Plain paper, Transparencies, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Internal memory: 64 MB, Processor frequency: 16 MHz. Sustainability certificates: ENERGY STAR

Printing
Print head nozzles
304
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Input & output capacity
Total number of input trays
1
Maximum input capacity
100 sheets
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Plain paper, Transparencies
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
ISO B-series sizes (B0...B9)
B2, B3, B4
Maximum roll length
15.2 m
Recommended media weight
65 - 210 g/m²
Maximum paper trays
1
Ports & interfaces
USB port *
No
Parallel ports quantity
1
Performance
Internal memory
64 MB
Processor frequency
16 MHz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
41 - 104 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1050 x 900 x 220 mm
Dimensions (WxDxH)
1050 x 415 x 220 mm
Weight
22 kg
Weight & dimensions
Pallet dimensions (W x D x H)
1200 x 1100 x 2098 mm
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1099.8 x 2098 mm (47.2 x 43.3 x 82.6")
Product dimensions when open (LxWxD)
104.9 cm (41.3")
Size (imperial)
61 cm (24")
Packaging data
Package weight
33.8 kg
Package dimensions (WxDxH)
1192 x 545 x 493 mm
Package dimensions (W x D x H)
1191.3 x 546.1 x 495.3 mm (46.9 x 21.5 x 19.5")
Other features
Line accuracy
+/- 0.2%
Minimum line width
0.04 mm
Acoustic pressure emissions
50 dB
Print quality (colour, best quality)
2400 DPI
Print quality (black, draft quality)
600 DPI
Print speed (colour, normal quality, A4/US Letter)
1.7 ppm
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
JetDirect Compatible Products
Yes
Maximum media length (imperial)
64"
Print resolution (colour, normal quality)
600 x 1200 DPI
Logistics data
Products per pallet
8 pc(s)
Pallet gross weight
220 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:53:39
Uk has collected 2 expert reviews for HP Designjet 130 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Creativepro.com
Updated:
2011-09-26 16:53:37
HPs DesignJet 130, a 24"-wide, photo-quality inkjet printer, is aimed squarely at the photography and design market. Priced at $1,295 for the base model, the six-color, dye-based DesignJet 130 produces high-quality large-format printing.The HP DesignJ...
90%