X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
designjet 10ps
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7790A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698310809
Category :
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
large format printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27408
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name HP designjet 10ps:
The short editorial description of HP designjet 10ps
designjet 10ps, 600 x 600 dpi black, 2400 x 1200 dpi colour, Thermal Inkjet

Marketing text HP designjet 10ps

:
The official marketing text of HP designjet 10ps as supplied by the manufacturer
HP Designjet 10ps and 20ps printing systems deliver accurate, consistent colour reproduction and excellent image quality at impressive speeds. Complete printing solutions that meet the graphic designer's demand for superior colour accuracy and image quality.Deliver superior colour accuracy, excellent image quality, high printing speed and offset-like media support for accurate A3+ proofs, at an affordable price for graphic designers and pre-press users.
Short summary description HP designjet 10ps:
This short summary of the HP designjet 10ps data-sheet is auto-generated and uses the product title and the first six key specs.
HP designjet 10ps, 2400 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, A3 (297 x 420 mm), 69 ml, 28 ml, USB, parallel port, IEEE 1284, SDRAM
Long summary description HP designjet 10ps:
This is an auto-generated long summary of HP designjet 10ps based on the first three specs of the first five spec groups.
HP designjet 10ps. Maximum resolution: 2400 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Maximum print size: A3 (297 x 420 mm). Print cartridge volume (metric): 69 ml, 28 ml. Maximum input capacity: 400 sheets, Standard input capacity: 150 sheets. Standard output capacity: 50 sheets, Maximum output capacity: 50 sheets
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Printing
Print speed (colour, best quality, US Letter)
0.6 ppm
Print quality
Maximum resolution*
Maximum printing resolution.
2400 x 1200 DPI
Printing colours
The colours that can be produced by the printer.
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
2400 DPI
Paper handling
Maximum print size*
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Standard input trays
1
Maximum number of paper trays
2
Print margin bottom (A3)
1.2 cm
Print margin left (A3)
5 mm
Print margin right (A3)
5 mm
Print margin top (A3)
3 mm
Duplex print options
Description of available duplex options.
Automatic (optional)
Standard media sizes
A4, A3, A3+
Maximum paper trays
2
Print technology
Number of print cartridges
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
6
Print head
Component of a printer that applies the mark or image to the paper.
6
Print cartridge volume (metric)
69 ml, 28 ml
Colour*
Yes
Print head nozzles
Number of nozzles to a print head.
304
Input capacity
Maximum input capacity
400 sheets
Standard input capacity
The number of sheets of paper that can be held by a device.
150 sheets
Output capacity
Standard output capacity
The normal capacity for outputs for this product.
50 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, parallel port, IEEE 1284
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
16 MB
Memory type
Type of memory in the device e.g. DDR3, SRAM (Static RAM).
SDRAM
Memory technology
List of technologies relating to memory enhancement
SDRAM
Power
Power requirements
100 - 240 AC, 50/60 Hz
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 40°C
Recommended operating temperature range (T-T)
15 - 30°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
442 x 724 x 223 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.5 kg
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
542 x 724 x 223 mm
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe PostScript 3 w/ HP RIP
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Macintosh 8.6(Mac OS X)
-Windows 98, ME, NT 4.0, 2000