location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet 800 Printer (24 in)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 800 Printer (24 in)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7779B
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:53:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Apr 2010
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet 800 Printer (24 in)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Versatile printing with excellent line quality plus photo-quality imaging
  • - Prints color images at 2400x1200 dpi in Best mode for best image quality; prints at 85 square feet per hour in Fast mode when turnaround time is key.
  • - Embedded HP-GL/2 processor, with drivers for AutoCAD and Windows. CALS G4 files also accepted.
  • - Robust printer for workgroups of 3 to 10 people. Robust plug-and-play printer for workgroups of 3 to 10 people, immediately compatible with Windows® applications (including AutoCAD™).
  • - 60 seconds printing time for a line drawing in super-fast mode.
  • - Ultimate line quality achieved using minuscule drops, automatic alignment, and continuous ink flow.
Warranty: One-year, next business day onsite warranty
Long product name HP DesignJet 800 Printer (24 in) :
The long product name of HP DesignJet 800 Printer (24 in). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet 800 Printer (24 in)
More>>>
HP DesignJet 800 Printer (24 in):
The official description of HP DesignJet 800 Printer (24 in) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Base model (24 in)
Professional and robust large-format 24-inch printer for architects, engineers, and GIS professionals delivering ultimate line and photo quality (medium workgroups: 3 to 10 people)

Short summary description HP DesignJet 800 Printer (24 in):
This short summary of the HP DesignJet 800 Printer (24 in) data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet 800 Printer (24 in)

Long summary description HP DesignJet 800 Printer (24 in):
This is an auto-generated long summary of HP DesignJet 800 Printer (24 in) based on the first three specs of the first five spec groups.

HP DesignJet 800 Printer (24 in)

Choices for all environments

Easy system integration.
Standard interfaces and network capability make adding these printers to your system fast and simple.
All HP Designjet 800 printers come in both 24” and 42” widths; the 24” models can be used for tabletop output.