X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
surestore 1/9 tape autoloader, DLT 8000, standalone, hvds, no rmc
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7145RA
Category :
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
tape auto loaders & libraries
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7438
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: one-year parts only
Long product name HP surestore 1/9 tape autoloader, DLT 8000, standalone, hvds, no rmc:
The short editorial description of HP surestore 1/9 tape autoloader, DLT 8000, standalone, hvds, no rmc
high-end library features at an autoloader price. it is easy to set up and use, and delivers levels of reliability, capacity and scalability that are usually only available to the corporate it department.

Marketing text HP surestore 1/9 tape autoloader, DLT 8000, standalone, hvds, no rmc

:
The official marketing text of HP surestore 1/9 tape autoloader, DLT 8000, standalone, hvds, no rmc as supplied by the manufacturer
the hp surestore tape autoloader 1/9 delivers autoloader benefits for everyone, not just the corporate it department. it is easy to set up and use, yet it matches the reliability, capacity, and scalability of much more expensive solutions. hp has developed this autoloader to cover two specific groups: small to medium-size organizations trading up to automation for the first time, and medium to large organizations that need unattended backup management in remote offices or workgroups. the smaller companies may need to upgrade to remote management in the future, and all sizes of organizations will face continuously growing capacity requirements.
Short summary description HP surestore 1/9 tape autoloader, DLT 8000, standalone, hvds, no rmc:
This short summary of the HP surestore 1/9 tape autoloader, DLT 8000, standalone, hvds, no rmc data-sheet is auto-generated and uses the product title and the first six key specs.
HP surestore 1/9 tape autoloader, DLT 8000, standalone, hvds, no rmc, 360 GB, 720 GB, 250.000 hours, 12, 20 MB/s, typical: 100w, max: 120w, 221 x 559 x 177 mm
Long summary description HP surestore 1/9 tape autoloader, DLT 8000, standalone, hvds, no rmc:
This is an auto-generated long summary of HP surestore 1/9 tape autoloader, DLT 8000, standalone, hvds, no rmc based on the first three specs of the first five spec groups.
HP surestore 1/9 tape autoloader, DLT 8000, standalone, hvds, no rmc. Native capacity: 360 GB, Compressed capacity: 720 GB, Mean time between failures (MTBF): 250.000 hours. Burst transfer rate: 12, 20 MB/s. Power consumption (typical): typical: 100w, max: 120w. Dimensions (WxDxH): 221 x 559 x 177 mm. Weight: 18.6 kg, Sustained data rate: 6 ; 12 MB/s
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Native capacity*
Actual medium capacity without applying compression.
360 GB
Compressed capacity*
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
720 GB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
250.000 hours
Data transmission
Burst transfer rate
12, 20 MB/s
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
typical: 100w, max: 120w
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
221 x 559 x 177 mm
Other features
Sustained data rate
6 ; 12 MB/s