Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2200dtn printer 1200 x 1200DPI

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 2200dtn printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7061A#401
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28885
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 15 Oct 2017 03:28:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name HP LaserJet 2200dtn printer 1200 x 1200DPI :
The short editorial description of HP LaserJet 2200dtn printer 1200 x 1200DPI

LaserJet 2200dtn printer / 1200 x 1200 dpi 18 ppm / 16 MB RAM
More>>>

HP LaserJet 2200dtn printer 1200 x 1200DPI:
The official marketing text of HP LaserJet 2200dtn printer 1200 x 1200DPI as supplied by the manufacturer
The printer that grows with your business needs – the versatile laser printer that delivers superior laser performance and provides an advanced printing solution through adaptable connectivity,
expandability and flexibility.


For business professionals and small workgroups in any sized office, seeking reliable and efficient document management solutions, the HP LaserJet 2200 series delivers superior performance, increased productivity and exceptional versatility.
- Best printing resolution of true 1200 x 1200 dpi at up to 18 pages per minute ensures consistently outstanding print quality without compromising performance.
- Its highly versatile paper handling capability includes an in-built duplex unit (HP LaserJet 2200d/dt/dn/dtn only) for printing on both sides of the paper, thereby reducing paper consumption.
- The HP LaserJet 2200 series provides an advanced printing solution, which can be shared and managed remotely across a network.
- Connectivity via Fast InfraRed interface allows walk-up users to wireless print instantly from laptops, PDAs and mobile phones.

High performance laser printing makes more efficient use of your time.
- Create professional looking documents with consistently crisp text and sharp graphics at true 1200 x 1200 dpi resolution.
- Improve your productivity with an output speed of up to 18 ppm.
- Spend less time waiting for documents to print with a first page out in less than 15 seconds due to an instant-on fuser.
- Print large and complex documents quickly and easily with 8 MB of standard memory (16 MB memory on HP LaserJet 2200dtn), expandable up to 72 MB.

The versatile laser printer that lets you keep pace with the changing needs ofyour business.
- Flexible paper handling with an in-built duplex unit (HP LaserJet 2200d/dt/dn/dtn only), one standard and one multi-purpose paper tray for special media like transparencies and envelopes, with the option of an additional paper tray for increased media handling.
- A fully featured networkable printer suited to diverse work environments, with USB, parallel and Fast InfraRed ports providing multiple connectivity options.
- Ensure compatibility with almost any operating system using HP PCL 6 and HP Postscript Level 2 emulation printer languages.

A simple and reliable solution for small workgroups and individual users.
- Enjoy worry-free printing because the HP LaserJet 2200 printer is easy to install, intuitive to learn and simple to use.
- Meet business printing demands with a 40,000 pages per month duty cycle.
Short summary description HP LaserJet 2200dtn printer 1200 x 1200DPI:
This short summary of the HP LaserJet 2200dtn printer 1200 x 1200DPI data-sheet is auto-generated and uses the product title and the first six key specs.
HP LaserJet 2200dtn printer, 1200 x 1200 DPI, Laser, 18 ppm, 15 s, 350 sheets, Paper, Envelopes, Transparencies, Card Stock, Postcards, Labels & Recycled Paper
Long summary description HP LaserJet 2200dtn printer 1200 x 1200DPI :

HP LaserJet 2200dtn printer. Maximum resolution: 1200 x 1200 DPI, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 18 ppm, Time to first page (black, normal): 15 s. Standard input capacity: 350 sheets. Media types supported: Paper, Envelopes, Transparencies, Card Stock, Postcards, Labels & Recycled Paper. Internal memory: 16 MB, Maximum internal memory: 48 MB

This is an auto-generated long summary of HP LaserJet 2200dtn printer 1200 x 1200DPI based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
18 ppm
Time to first page (black, normal)
15 s
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
350 sheets
Paper handling
Media types supported
The types of media which can be used with this product.
Paper, Envelopes, Transparencies, Card Stock, Postcards, Labels & Recycled Paper
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
48 MB
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
360 W
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Performance
Built-in processor *
Yes
Processor model
The model number for the processor in a computer.
RISC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
133 MHz
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
16 MB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32.5 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
18.7 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
405 x 435 x 395 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum system requirements
CD-ROM Disk Drive, USB port
Power requirements
220 - 240 v (+/-10%), 50/60 hz (+/-3 hz) / 100 - 127 v (+/- 10%), 50/60 hz (+/-3 hz)
Standard input trays
2
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
box: Microsoft Windows NT 4.0, 3.1x (PCL 5e), 9x, 2000, Me, XP, Macintosh System 7.5.5 ~
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
I/O ports
An interface on a device to which you can connect another device.
1 x JetDirect 610n (eio) 1 x 10/100base-TX (RJ-45) 1 x IEEE 1284 1 x USB (2.0)
Standard media sizes
216 x 356 mm, A4: 210 x 297 mm, A5: 148 x 210 mm, Letter: 216 x 279 mm, Legal: 216 x 356 mm. Executive: 184 x 267 mm, B5 (JIS): 182 x 257 mm, B5 (ISO): 176 x 250 mm, 8.5” x 13”: 216 x 330 mm.
Maximum input capacity for envelopes
10
Duty cycle letter size (maximum)
40000 pages per month
X