location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C7040A photo paper Black, Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7040A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7040A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184734984 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:46:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Feb 2012
Product end of life date
Warranty: 90 daymanufacturer will replace if defective
Long product name HP C7040A photo paper Black, Blue, White :
The long product name of HP C7040A photo paper Black, Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

210x297 mm, 240 g/m², Glossy
More>>>
HP C7040A photo paper Black, Blue, White:
The official description of HP C7040A photo paper Black, Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Premium Glossy Photo Paper delivers superb image quality and the look and feel of traditionally processed photographs. This economical A4-size photo paper has an outstanding fade resistance and is ideal for a wide variety of photo projects.

Short summary description HP C7040A photo paper Black, Blue, White:
This short summary of the HP C7040A photo paper Black, Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP C7040A, 240 g/m², Black, Blue, White, 15 - 35 °C, 0 - 40 °C, 20 - 80%, 10 - 80%

Long summary description HP C7040A photo paper Black, Blue, White:
This is an auto-generated long summary of HP C7040A photo paper Black, Blue, White based on the first three specs of the first five spec groups.

HP C7040A. Media weight: 240 g/m², Product colour: Black, Blue, White. Package dimensions (WxDxH): 231.8 x 14.3 x 316 mm, Package weight: 850 g. Media sheets per package: 50 sheets

Features
Product colour
Black, Blue, White
Media weight *
240 g/m²
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Packaging data
Package dimensions (WxDxH)
231.8 x 14.3 x 316 mm
Package weight
850 g
Other features
Media sheets per package
50 sheets