X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavyweight Coated Paper 1524 mm x 30.5 m (60 in x 100 ft)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6977C
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0848412013153
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Dec 2016 09:03:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 121412
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
  HP Heavyweight Coated Paper (0.8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large-format printing materials are free from defects in materials and workmanship. Forstatement please see go/HPMediaWarranties. To obtainservice, please contact HP customer support.Warranty: HP warrants to you, the end user customer, that HP large-format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Heavyweight Coated Paper 1524 mm x 30.5 m (60 in x 100 ft):
The short editorial description of HP Heavyweight Coated Paper 1524 mm x 30.5 m (60 in x 100 ft)
HP Heavyweight Coated Paper 130 gsm-1524 mm x 30.5 m (60 in x 100 ft)

Marketing text HP Heavyweight Coated Paper 1524 mm x 30.5 m (60 in x 100 ft)

:
The official marketing text of HP Heavyweight Coated Paper 1524 mm x 30.5 m (60 in x 100 ft) as supplied by the manufacturer
- Roll or stack your time-sensitive documents right off the printer. Ideal for rich, colour-accurate prints, working comps and design proofs, this PEFC certified paper is easy to handle and provides high-quality, consistent results.
- From line drawing to illustrations and light ink-density graphics, see high-quality, consistent image quality print to print and roll to roll.
- Handle prints with confidence right off the printer. An enhanced coating provides ink abrasion resistance to help you deliver on quick turnaround times.
- Gain versatility with this premium bright white paper. From working comps and design proofs to fine line drawings and illustrations, meet the project needs and the environmental objectives of your company and clients with this PEFC certified paper.
Short summary description HP Heavyweight Coated Paper 1524 mm x 30.5 m (60 in x 100 ft):
This short summary of the HP Heavyweight Coated Paper 1524 mm x 30.5 m (60 in x 100 ft) data-sheet is auto-generated and uses the product title and the first six key specs.
HP Heavyweight Coated Paper 1524 mm x 30.5 m (60 in x 100 ft), Matte, Germany, 15 - 35 °C, 1574.8 x 111.25 x 107.95 mm
Long summary description HP Heavyweight Coated Paper 1524 mm x 30.5 m (60 in x 100 ft):
This is an auto-generated long summary of HP Heavyweight Coated Paper 1524 mm x 30.5 m (60 in x 100 ft) based on the first three specs of the first five spec groups.
HP Heavyweight Coated Paper 1524 mm x 30.5 m (60 in x 100 ft). Finish type: Matte, Country of origin: Germany. Package dimensions (WxDxH): 1574.8 x 111.25 x 107.95 mm, Package weight: 7.19 kg. Core diameter: 5.08 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
130
Country of origin
Country where the device is made.
Germany
Performance
Printing material shelf life
Length of time (duration) a media product may be stored before use
1
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Weight & dimensions
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1574.8 x 111.25 x 107.95 mm
Package weight
Weight of the packaged product.
7.19 kg
Other features
Core diameter
5.08 cm
Printing material whiteness
Color measurement of media's surface and test method
144
Printing material brightness
Measurement of the amount of reflected light and test method
89%
Core size (imperial)
2