X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Imaging Gloss
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6965A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698886755
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:44:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21740
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name HP Photo Imaging Gloss Gloss White:
The short editorial description of HP Photo Imaging Gloss Gloss White
189 g/m², 30.5 m, White

Marketing text HP Photo Imaging Gloss Gloss White

:
The official marketing text of HP Photo Imaging Gloss Gloss White as supplied by the manufacturer
Create maximum depth and bold, rich color with HP Photo Imaging Gloss Paper. This professional, high-speed, glossy printing material works with the HP Designjet 5000 Printer series to deliver ultimate photo-quality images. It prints and dries fast, making it an exceptional productivity material for indoor posters, displays and signs.The HP Designjet printing solution—printer, ink supplies and media—is custom-engineered, tested and guaranteed to provide consistent, exceptional-quality results.
Short summary description HP Photo Imaging Gloss Gloss White:
This short summary of the HP Photo Imaging Gloss Gloss White data-sheet is auto-generated and uses the product title and the first six key specs.
HP Photo Imaging Gloss, Gloss, White, 20 - 80%, 15 - 35 °C
Long summary description HP Photo Imaging Gloss Gloss White:
This is an auto-generated long summary of HP Photo Imaging Gloss Gloss White based on the first three specs of the first five spec groups.
HP Photo Imaging Gloss. Finish type: Gloss, Colour of product: White, Roll length: 30.5 m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Gloss
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
189
Roll length
30.5 m
Colour of product
The colour e.g. red, blue, green, black, white.
White
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Operating relative humidity (H-H)
20 - 80%