location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HP C6959A photo paper White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6959A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6959A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698886694 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Sep 2009
Product end of life date
Bullet Points HP C6959A photo paper White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 183 g/m²
  • - Opacity: 92%
  • - White
Warranty: 2 years, unopened in original packaging
Long product name HP C6959A photo paper White :
The long product name of HP C6959A photo paper White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photo imaging satin paper, 183 g/m2
More>>>
Short summary description HP C6959A photo paper White:
This short summary of the HP C6959A photo paper White data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6959A, 183 g/m², White, 2 year(s), 92%, 15 - 35 °C, 0 - 45 °C

Long summary description HP C6959A photo paper White:
This is an auto-generated long summary of HP C6959A photo paper White based on the first three specs of the first five spec groups.

HP C6959A. Media weight: 183 g/m², Product colour: White, Printing material shelf life: 2 year(s). Roll length: 30.5 m, Core diameter: 5.08 cm, Weight: 5.26 kg. Package dimensions (WxDxH): 965.2 x 127 x 127 mm, Package weight: 5.27 kg. Pallet gross weight: 412.8 kg, Products per pallet: 63 pc(s). Dimensions (WxDxH): 965.2 x 127 x 127 mm, Paper dimensions: 914mm x 30.5m, Quantity per box: 1 pc(s)