X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6951A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6951A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698839959
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:11:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 110775
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: 90 daymanufacturer will replace if defective
Long product name HP C6951A photo paper:
The short editorial description of HP C6951A photo paper
HP Premium Plus Satin-matt Photo Paper, 280 g/m², 20 sheet, A4/210 x 297 mm

Marketing text HP C6951A photo paper

:
The official marketing text of HP C6951A photo paper as supplied by the manufacturer
HP Premium Plus Photo Paper is HP’s best photo paper delivering professional-quality photos that resist fading up to 115 years. The satin-matt finish, thickness and weight delivers everything you expect from traditional photo processing.

HP Premium Plus Satin-matt Photo Paper meets the challenge of even the most sophisticated inkjet photo printers to deliver vibrant, consistent colour, accurate skin tones, and rich, smooth black for stunning, high-impact photos.

HP Premium Plus Satin-matt Photo Paper has en elegant satin-matt finish and matching in weight and thickness with professional photo papers. The special non-stick back coating allows stacking without sticking for unattended printing.

HP Premium Plus Satin-matt Photo Paper produces prints that will resist fading for generations - longer than retail processed digital prints - for professional-quality prints that stay rich and vivid.
Short summary description HP C6951A photo paper:
This short summary of the HP C6951A photo paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP C6951A, 20 - 80%, 15 - 30 °C, 0 - 40 °C, 10 - 80%, 232 x 14.3 x 314 mm, 232 x 14 x 316 mm
Long summary description HP C6951A photo paper:
This is an auto-generated long summary of HP C6951A photo paper based on the first three specs of the first five spec groups.
HP C6951A. Package weight: 440 g. Dimensions (WxDxH): 232 x 14.3 x 314 mm, Package dimensions (WxDxH): 232 x 14 x 316 mm, Quantity per pallet: 340 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
280
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30°C
Packaging data
Package weight
Weight of the packaged product.
440 g
Other features
Media size (1 slide)
210 x 297 mm
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
340 pc(s)
Other features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
350 g
Media sheets per package
Number of media (paper or film) sheets in package.
20
Pallet weight
192 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
232 x 14 x 316 mm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
232 x 14.3 x 314 mm
Larger master carton dimensions (WxDxH)
330 x 162 x 238
Quantity per box
Number of products per box.
1 pc(s)
Pallet size (EU)
1200 x 800 x 637 mm
Case or master carton weight
4.91 kg
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
10 pc(s)