X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6821A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6821A show
Show alternative article codes used in the online market place
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:10:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 191178
This statistic is based on the 64802 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63108 free Open Icecat users .
  HP Superior Inkjet Paper 180 (0.0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: This HP product is backed byand through HP Customer Care service and support.
Long product name HP C6821A Gloss inkjet paper:
The short editorial description of HP C6821A Gloss inkjet paper
HP Superior Inkjet Paper, 297 x 420 mm, 180 g/m²

Marketing text HP C6821A Gloss inkjet paper

:
The official marketing text of HP C6821A Gloss inkjet paper as supplied by the manufacturer
HP Superior Inkjet Paper 180 is a heavyweight paper with a bright white finish on both sides, designed for fast, easy and economical short-run printing for customised promotional literature, brochures and flyers.
Short summary description HP C6821A Gloss inkjet paper:
This short summary of the HP C6821A Gloss inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP C6821A, Gloss, 20 - 80%, 15 - 35 °C, 460 x 322 x 19 mm, 425 x 18 x 303 mm, 297 x 420 mm
Long summary description HP C6821A Gloss inkjet paper:
This is an auto-generated long summary of HP C6821A Gloss inkjet paper based on the first three specs of the first five spec groups.
HP C6821A. Finish type: Gloss, Media weight: 180 g/m². Package weight: 1.22 kg. Quantity per pallet: 250 pc(s), Dimensions (WxDxH): 460 x 322 x 19 mm, Weight: 1.13 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Gloss
Media weight*
The weight of the media used with this product.
180 g/m²
Weight & dimensions
Package weight
Weight of the packaged product.
1.22 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
250 pc(s)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
460 x 322 x 19 mm
Media sheets per package
Number of media (paper or film) sheets in package.
50
Media size (1 slide)
297 x 420 mm
Other features
Pallet weight
339 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
425 x 18 x 303 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.13 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 800 x 1194 mm
Pallet size (EU)
1200 x 800 x 1194 mm
Larger master carton dimensions (WxDxH)
469.9 x 330.2 x 209
Printing material brightness
Measurement of the amount of reflected light and test method
93
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
10 pc(s)
Quantity per box
Number of products per box.
1 pc(s)