X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6778A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6778A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698523056
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:44:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27569
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name HP C6778A large format media:
The short editorial description of HP C6778A large format media
Colorlucent Backlit Film, 205 g/m2, 914 mm x 30.5 m

Marketing text HP C6778A large format media

:
The official marketing text of HP C6778A large format media as supplied by the manufacturer
This long-lasting, translucent, front-print film delivers sharp, photo quality to create long-lasting economical Duratrans-like images. Use exclusively with HP UV ink supplies for brilliant moisture-, smear-, scratch- and fade-resistant displays that last up to five years in an indoor sealed lightbox and two years in an outdoor sealed lightbox.
Short summary description HP C6778A large format media:
This short summary of the HP C6778A large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP C6778A, Matte, USA, 15 - 30 °C, 20 - 70%
Long summary description HP C6778A large format media:
This is an auto-generated long summary of HP C6778A large format media based on the first three specs of the first five spec groups.
HP C6778A. Finish type: Matte, Country of origin: USA
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
205
Country of origin
Country where the device is made.
USA
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30°C
Operating relative humidity (H-H)
20 - 70%