X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6777A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6777A
Category :
Film that can be printed on by laser printers and photocopies and then used for presentations and for signs.
matt white films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Dec 2016 09:02:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 102953
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP C6777A matt white film:
The short editorial description of HP C6777A matt white film
HP Colorfast Adhesive Vinyl, 1372 mm x 12.2 m (54 in x 40 ft), 328 g/m2

Marketing text HP C6777A matt white film

:
The official marketing text of HP C6777A matt white film as supplied by the manufacturer
HP Colorfast Adhesive Vinyl is a presentation-quality vinyl and has pressure-sensitive adhesive that sticks where you want it, for as long as you need it, without cracking or peeling. The white-matte finish makes your colors sharp and brings your photos to life with HP dye or UV ink supplies.
Short summary description HP C6777A matt white film:
This short summary of the HP C6777A matt white film data-sheet is auto-generated and uses the product title and the first six key specs.
HP C6777A
Long summary description HP C6777A matt white film:
This is an auto-generated long summary of HP C6777A matt white film based on the first three specs of the first five spec groups.
HP C6777A
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Length*
The measurement or extent of something from end to end; the greater of two or the greatest of three dimensions of an object.
12.2 m
Media weight*
The weight of the media used with this product.
328 g/m²
Width (imperial)*
13.5 cm (5.31")
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
135 x 135 x 1460 mm
Operating temperature (T-T)
59 - 95°F
Country of origin
Country where the device is made.
USA
Operating relative humidity (H-H)
20 - 70%
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.77 kg
Printing material shelf life
Length of time (duration) a media product may be stored before use
1
Core diameter
5.08 cm
Pallet weight
404 kg
Package weight
Weight of the packaged product.
7.6 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
135 x 135 x 1460 mm
Storage relative humidity (H-H)
40 - 60%
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
48 pc(s)
Printing material opacity
Ability of the media to block light transmission through the media
92%
Technical details
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
20 - 25°C
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
158
Printing material brightness
Measurement of the amount of reflected light and test method
94%
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1500 x 1050 x 950 mm
Printing material waterfastness
Yes
Retail only
Yes
Printing material lamination
Indicates a need for media lamination to provide waterfastness
pressure-sensitive laminate films
Printing material dry time
Amount of time it takes ink to be dry to the touch on the surface of the media
0 min.
Printing material whiteness
Color measurement of media's surface and test method
115
Core size (imperial)
2
Package dimensions (W x D x H)
134.9 x 134.9 x 1460 mm (5.31 x 5.31 x 57.5")
Pallet dimensions (W x D x H) (imperial)
1499.9 x 1050 x 950 mm (59.1 x 41.3 x 37.4")
Quantity per box
Number of products per box.
1 pc(s)