X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57 CMY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6657AE#451
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:52:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21368
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 57 CMY:
The short editorial description of HP 57 CMY
HP 57 Tri-color Original Ink Cartridge

Marketing text HP 57 CMY

:
The official marketing text of HP 57 CMY as supplied by the manufacturer
The HP 57 Tri-colour Print Cartridge delivers consistently outstanding colour for a variety of printing needs. Reliable, easy-to-install cartridge and patented inks work with the HP printer for true-to-life photos and impressive colour accuracy.

Features

- Specially formulated dye-based cyan, magenta and yellow inks for vivid colours that are always clear and sharp Latest printhead design – 300 nozzles, up to 18 kHz firing frequency – delivers ultra small 5 pl colour ink drops for smooth image quality
- The HP 57 Tri-colour Inkjet Print Cartridge delivers reliable performance and results. It works with the printer in a system designed for high-quality, dependable operation and results across a broad range of plain paper and HP specialty papers.
- The HP 57 Tri-colour Inkjet Print Cartridge is easy to install and use. The advanced inkjet print cartridge and printer technology make it easy to achieve consistently great results on a variety of printing projects.
Short summary description HP 57 CMY:
This short summary of the HP 57 CMY data-sheet is auto-generated and uses the product title and the first six key specs.
HP 57 CMY, Cyan, Magenta, Yellow, HP Deskjet 5550, Inkjet, Blister, 10 - 70%, -15 - 35 °C
Long summary description HP 57 CMY:
This is an auto-generated long summary of HP 57 CMY based on the first three specs of the first five spec groups.
HP 57 CMY. Printing colours: Cyan, Magenta, Yellow, Capacity: 17 ml, Page yield: 500 pages. Package width: 14.1 cm, Package depth: 3.7 cm, Package height: 11.3 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan, Magenta, Yellow
Capacity
Maximum amount that something can contain.
17 ml
Page yield
How many pages can be produced.
500 pages
Compatible products*
Other products that can be used with this product.
HP Deskjet 5550
Quantity
The number of products there are.
1
Print technology
Indicates the method used to print by this product.
Inkjet
Package type
The type of product package e.g. box.
Blister
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 35°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 35°C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
14.1 cm
Package depth
The distance from the front to the back of the packaging.
3.7 cm
Package height
The distance from the top to the bottom of the packaging.
11.3 cm
Package weight
Weight of the packaged product.
90 g
Brand
Image
Product code
Product
Stock
Price from
MM Black Inkjet Cartridge - Replaces HP No.56 (C6656AE)
MM Black Inkjet Cartridge - Replaces HP No.56 (C6656AE)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
10005DK
USD 29.92
(excl. VAT)
USD 35.90(incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.57 (C6657AE)
MM Color Inkjet Cartridge - Replaces HP No.57 (C6657AE)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
10006DK
USD 35.14
(excl. VAT)
USD 42.17(incl. VAT)
Ninestar

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Ninestar NH-R6657C ink cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
NH-R6657C
 — 
Value

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Value Farbdruckpatrone f/ HP-DeskJet 450C/5550
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.11.5411
 —