X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6656AE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6656AE#231
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:46:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 45277
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
  HP 56 Black Inkjet Print Cartridges (0.3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP C6656AE:
The short editorial description of HP C6656AE
HP 56 Black Inkjet Print Cartridge

Marketing text HP C6656AE

:
The official marketing text of HP C6656AE as supplied by the manufacturer
The patented, pigment-based ink in HP 56 Black Inkjet Print Cartridge ensures consistent results for a wide variety of printing. The reliable, easy-to-install cartridge and specially formulated ink deliver crisp, sharp results that resist fading.

A patented, pigment-based ink formulation and advanced cartridge technology in the HP 56 Black Inkjet Print Cartridge are designed together with the printer to provide consistently crisp, sharp, fade-resistant black text every time you print.



HP 56 Black Inkjet Print Cartridge delivers reliable performance and results. It works with the printer in a system designed for high-quality, dependable operation and results across a broad range of plain paper and HP specialty papers.



HP 56 Black Inkjet Print Cartridge is easy to install and use. An on-screen indicator monitors ink levels for timely replacement. The printing system design makes the cartridges easy to install and intuitively assures they are installed correctly.


Short summary description HP C6656AE:
This short summary of the HP C6656AE data-sheet is auto-generated and uses the product title and the first six key specs.
HP C6656AE, Black, Deskjet 5550, 5551, 5552 HP Deskjet 450cbi , 5 - 95%, -15 - 35 °C, 15 - 35 °C, 141 x 37 x 113 mm
Long summary description HP C6656AE:
This is an auto-generated long summary of HP C6656AE based on the first three specs of the first five spec groups.
HP C6656AE. Printing colours: Black, Page yield: 520 pages, Compatible products: Deskjet 5550, 5551, 5552 HP Deskjet 450cbi . Dimensions (WxDxH): 141 x 37 x 113 mm, Weight: 80 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Page yield
How many pages can be produced.
520 pages
Compatible products*
Other products that can be used with this product.
Deskjet 5550, 5551, 5552
HP Deskjet 450cbi
HP Photosmart 7150, 7350, 7550, 7660, 7760, 7960 HP PSC 2105, 2108, 2110, 2115, 2150, 2210
HP Officejet 6111
Quantity
The number of products there are.
1
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 35°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
141 x 37 x 113 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
80 g
Brand
Image
Product code
Product
Stock
Price from
Value

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Value Druckpatrone f/ HP-DeskJet 450C/5550, Schwarz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.11.5410
 —