X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6628AE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6628AE
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:38:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 116112
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
  HP no.19 black inkjet print cartridge (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP C6628AE ink cartridge:
The short editorial description of HP C6628AE ink cartridge
19 Black Inkjet Print Cartridge

Marketing text HP C6628AE ink cartridge

:
The official marketing text of HP C6628AE ink cartridge as supplied by the manufacturer
- The HP 19 Black Inkjet Print Cartridge delivers professional-quality results, even on plain paper. It has been specially designed to work reliably at changing altitudes and temperatures, which makes it ideal for the business traveller.
- The HP 19 Black Inkjet Print Cartridge is ideal for the business traveller. It has been specially designed to work reliably with HP portable printers at changing altitudes and temperatures.
- The HP 19 Black Inkjet Print Cartridge's proprietary inks deliver outstanding print quality on all of your documents - even on plain paper.
- The HP 19 Black Inkjet Print Cartridge works with a wide range of papers and film to produce professional results. Used with the HP 49 Tri-colour Inkjet Print Cartridge you get brilliant colour images and sharp text.
Short summary description HP C6628AE ink cartridge:
This short summary of the HP C6628AE ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C6628AE, Black, Black, Standard, HP Deskjet 350C & 350Cbi Portable Printers, Black, 5 - 95 °F
Long summary description HP C6628AE ink cartridge:
This is an auto-generated long summary of HP C6628AE ink cartridge based on the first three specs of the first five spec groups.
HP C6628AE. Printing colours: Black, Photo ink colour(s): Black, Cartridge capacity: Standard. Dimensions (WxDxH): 114 x 36.3 x 103 mm, Width: 114 mm, Depth: 36.3 mm. Package dimensions (WxDxH): 116.8 x 35.6 x 139.7 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Cartridge capacity
Standard
Photo ink colour(s)
Black
Compatible products*
Other products that can be used with this product.
HP Deskjet 350C & 350Cbi Portable Printers
Package length
3.56 cm
Quantity
The number of products there are.
1
Operating temperature (T-T)
5 - 95°F
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Black
Print technology
Indicates the method used to print by this product.
Inkjet
Quantity per box
Number of products per box.
1 pc(s)
Ink drop
Ink drop size.
85 pl
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 35°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
114 x 36.3 x 103 mm
Width
The measurement or extent of something from side to side.
114 mm
Depth
The distance from the front to the back of something.
36.3 mm
Height
The measurement of the product from head to foot or from base to top.
103 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
50 g
Package width
The distance from one side of the packaging to the other.
116.8 mm
Package height
The distance from the top to the bottom of the packaging.
139.7 mm
Package weight
Weight of the packaged product.
52 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
116.8 x 35.6 x 139.7 mm
Larger master carton dimensions (W x D x H)
313 x 235 x 187