X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 CMY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6625AE show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886989804606 show
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:43:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 106620
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
  HP no. 17 tri-colour inkjet print cartridge (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 17 CMY:
The short editorial description of HP 17 CMY
HP 17 Tri-color Original Ink Cartridge

Marketing text HP 17 CMY

:
The official marketing text of HP 17 CMY as supplied by the manufacturer
HP 17 Tri-colour Inkjet Print Cartridges deliver vibrant, photo-quality colour output. Fast-drying ink, simple drop-in installation and an integrated design ensure premium-quality documents and photos when used with your HP Deskjet printer.

Features

- Delivers 480 pages of output, based on a 15 percent coverage per page.
- Fast drying time means greater smudge resistance and improved handling so you can enjoy your prints right away without smearing. Reliable performance from HP means great results every time.
- Produce outstanding print quality on any paper. Ideal for a variety of printing needs and compatible with the full HP media range, HP 17 Tri-colour Inkjet Print Cartridges are designed to work together with entry level HP Deskjet 800 series printers.
Short summary description HP 17 CMY:
This short summary of the HP 17 CMY data-sheet is auto-generated and uses the product title and the first six key specs.
HP 17 CMY, Cyan, Magenta, Yellow, HP Deskjet 800, Tri-color, Inkjet, Blister, 10 - 70%
Long summary description HP 17 CMY:
This is an auto-generated long summary of HP 17 CMY based on the first three specs of the first five spec groups.
HP 17 CMY. Printing colours: Cyan, Magenta, Yellow, BCP bubble graphic colour: Tri-color, Compatible products: HP Deskjet 800. Package width: 119 mm, Package depth: 42 mm, Package height: 157 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan, Magenta, Yellow
Compatible products*
Other products that can be used with this product.
HP Deskjet 800
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Tri-color
Quantity
The number of products there are.
1
Print technology
Indicates the method used to print by this product.
Inkjet
Package type
The type of product package e.g. box.
Blister
Ink drop
Ink drop size.
9 pl
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 35°C
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 60°C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
119 mm
Package depth
The distance from the front to the back of the packaging.
42 mm
Package height
The distance from the top to the bottom of the packaging.
157 mm
Package weight
Weight of the packaged product.
160 g