X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6615DE#241
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Aug 2015 09:24:39
The date of the most recent change of this product data-sheet in Icecat.
Product views: 30039
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 15:
The short editorial description of HP 15
HP 15 Large Black Original Ink Cartridge

Marketing text HP 15

:
The official marketing text of HP 15 as supplied by the manufacturer
HP 15 Black Inkjet Print Cartridges feature proprietary HP pigment-based inks to deliver outstanding print-quality on any paper - even on standard plain paper. The cartridges are available in 2 sizes to suit different users and needs.

Features

- HP 15 Black Inkjet Print Cartridges deliver outstanding print-quality on any paper - even everyday plain paper. They are compatible with the full HP media range - and ideal for a variety of printing needs.
- HP 15 Black Inkjet Print Cartridges feature HP pigment-based inks for outstanding quality every time you print. The sharp black text and clear graphics ensure professional looking results.
- HP 15 Black Inkjet Print Cartridges are ideal for small offices and home users who want high-quality, long-lasting printouts at a low price. This cartridge is available in 2 sizes to suit different users in small offices or families.
Short summary description HP 15:
This short summary of the HP 15 data-sheet is auto-generated and uses the product title and the first six key specs.
HP 15, Black, 10 - 70%, -15 - 35 °C, HP Deskjet 840c, -40 - 60 °C, 5 - 95%
Long summary description HP 15:
This is an auto-generated long summary of HP 15 based on the first three specs of the first five spec groups.
HP 15. Printing colours: Black, Page yield: 500 pages, Compatible products: HP Deskjet 840c. Package width: 11.9 cm, Package depth: 2.6 cm, Package height: 8.6 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Page yield
How many pages can be produced.
500 pages
Compatible products*
Other products that can be used with this product.
HP Deskjet 840c
Quantity
The number of products there are.
1
Print technology
Indicates the method used to print by this product.
Inkjet
Package type
The type of product package e.g. box.
Blister
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 35°C
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 60°C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
11.9 cm
Package depth
The distance from the front to the back of the packaging.
2.6 cm
Package height
The distance from the top to the bottom of the packaging.
8.6 cm
Package weight
Weight of the packaged product.
140 g
Brand
Image
Product code
Product
Stock
Price from
Value

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63253 channel partners already
Value Druckpatrone f/ HP-DeskJet 810/816/840, Schwarz
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.11.5409
USD 33.56
(excl. VAT)
USD 40.27(incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE)
MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
10002DK
 —