location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Black Generic Inkjet Print Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Generic Inkjet Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6602A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027518484 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 539401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 07:51:28
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Black Generic Inkjet Print Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP Ink Cartridges deliver legendary HP print quality.
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Designed for users of battery-driven or portable printing devices, or for narrow-width printing applications.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP Black Generic Inkjet Print Cartridge :
The long product name of HP Black Generic Inkjet Print Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Generic Inkjet Print Cartridge
More>>>
HP Black Generic Inkjet Print Cartridge:
The official description of HP Black Generic Inkjet Print Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for users of battery-driven or portable printing devices, or for narrow-width printing applications.

HP Black Generic Inkjet Print Cartridge offers faster printing speeds, quick-drying ink, plus a high-capacity ink reservoir. Ideal for transaction printing and remote applications, with ink formulated for printing on a wide variety of papers.

Short summary description HP Black Generic Inkjet Print Cartridge:
This short summary of the HP Black Generic Inkjet Print Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP Black Generic Inkjet Print Cartridge, High (XL) Yield, Black, Dye-based ink, 18 ml, 1 pc(s)

Long summary description HP Black Generic Inkjet Print Cartridge:
This is an auto-generated long summary of HP Black Generic Inkjet Print Cartridge based on the first three specs of the first five spec groups.

HP Black Generic Inkjet Print Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Dye-based ink, Black ink volume: 18 ml, Printing colours: Black, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Quantity per pack *
1 pc(s)
Black ink volume
18 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C6602A
Country of origin
United States
Quantity per box
1 pc(s)
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Width
101.6 mm
Depth
88.9 mm
Height
50.8 mm
Packaging data
Package dimensions (WxDxH)
102 x 89 x 51 mm
Package width
101.6 mm
Package depth
88.9 mm
Package height
50.8 mm
Package weight
140 g
Brand-specific features
HP GTIN (EAN/UPC)
725184302138
Other features
Dimensions (WxDxH)
102 x 89 x 51 mm
Retail only
No
Logistics data
Larger master carton dimensions (WxDxH)
508 x 178 x 127
Pallet dimensions (W x D x H)
1219 x 1016 x 1168 mm
Pallet gross width
121.9 cm
Pallet gross length
101.6 cm
Pallet gross height
116.8 cm
Products per pallet
6720 pc(s)
Master (outer) cases per pallet
112 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
14 pc(s)
Pallet gross weight
358.34 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
3.04 g
Stacking number for pallet
2 pc(s)
Pallet size (EU)
1219 x 1016 x 1168 mm
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
3.04 g
Master (outer) case gross weight (imperial)
3.04 kg (6.7 lbs)
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)