X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6568B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6568B
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0848412012804
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:11:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 138420
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Warranty: HP large-format printing materials are free from defects in materials and workmanship.
Long product name HP C6568B large format media:
The short editorial description of HP C6568B large format media
HP Coated Paper, 1372 mm x 45.7 m (54 in x 150 ft), 90 g/m²

Marketing text HP C6568B large format media

:
The official marketing text of HP C6568B large format media as supplied by the manufacturer
Handle prints with confidence right off the printer. HP Coated Paper is ideal for color-accurate everyday prints, working comps, and design proofs, and offers excellent handleability enabling technical professionals to roll or stack time-sensitive documents as soon as they come off the printer. And to help you meet the environmental objectives of your company—and your clients—this recyclable PEFC certified paper supports responsible forest management worldwide.

- From line drawings to illustrations and light ink-density graphics, see high-quality, consistent image quality print to print and roll to roll.
- Count on consistent image quality. A new coating reduces bleed for crisp line drawings and provides resistance to paper cockle which can result in image-quality defects.
- Handle prints with confidence right off the printer. An enhanced coating provides ink abrasion resistance to help you deliver on quick turnaround times.
- See less damage due to standard print handling—and fewer reprints. A new coating provides increased ink abrasion resistance.
- Gain versatility with this premium bright white paper. From working comps and design proofs to fine line drawings and illustrations, meet the project needs and the environmental objectives of your company and clients with this PEFC certified paper.
- Take advantage of broad application possibilities and printing flexibility. HP Coated Paper is compatible with a wide range of HP Designjet printers using Original HP dye- and pigment-based inks as well as HP Latex Inks. To match your needs, HP Coated Paper is available in metric sizes to enable increased productivity, reduced scrap, and greater versatility. Help meet the environmental objectives of your company—and your clients. HP Coated Paper is PEFC certified as a paper that supports responsible forest management worldwide. And this paper is recyclable through commonly available recycling programs.
Short summary description HP C6568B large format media:
This short summary of the HP C6568B large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP C6568B, Matte, Germany, 15 - 35 °C, 0 - 40 °C, 20 - 80%, 5 - 95%
Long summary description HP C6568B large format media:
This is an auto-generated long summary of HP C6568B large format media based on the first three specs of the first five spec groups.
HP C6568B. Maximum roll length: 45.7 m, Size: 11.1 cm (4.38"), Printing media gloss level: Matte. Dimensions (WxDxH): 111 x 1422 x 108 mm, Weight: 6.74 kg, Package dimensions (WxDxH): 1422 x 111 x 108 mm. Quantity per pallet: 99 pc(s), Printing material opacity: 93%
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Maximum roll length
45.7 m
Size
Physical dimension.
11.1 cm (4.38")
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
115
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
90
Printing media gloss level
Matte
Country of origin
Country where the device is made.
Germany
Performance
Printing material shelf life
Length of time (duration) a media product may be stored before use
2
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
59 - 95°F
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
111 x 1422 x 108 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.74 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1422 x 111 x 108 mm
Weight & dimensions
Package weight
Weight of the packaged product.
5.85 kg
Pallet weight
726 kg
Pallet dimensions (W x D x H) (imperial)
1016 x 1435.1 x 1257.3 mm (40 x 56.5 x 49.5")
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1257 x 1016 x 1435 mm
Package dimensions (W x D x H)
1422.4 x 111 x 108 mm (56 x 4.37 x 4.25")
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
99 pc(s)
Printing material opacity
Ability of the media to block light transmission through the media
93%
Quantity per box
Number of products per box.
1 pc(s)
Retail only
Yes
Printing material lamination
Indicates a need for media lamination to provide waterfastness
thermal, pressure-sensitive laminate films
Printing material brightness
Measurement of the amount of reflected light and test method
89%
Printing material dry time
Amount of time it takes ink to be dry to the touch on the surface of the media
0 min.
Printing material waterfastness
Lamination required
Printing material whiteness
Color measurement of media's surface and test method
145