X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6567B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6567B
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0848412012798
Category :
Paper used for printing vector graphics.
plotter paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:41:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 185116
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP C6567B plotter paper:
The short editorial description of HP C6567B plotter paper
1067 mm x 45.7 m, 90 g/m², Matte, Wood fiber

Marketing text HP C6567B plotter paper

:
The official marketing text of HP C6567B plotter paper as supplied by the manufacturer
Roll or stack your time-sensitive documents right off the printer. Ideal for colour-accurate everyday prints, working comps and design proofs, this PEFC certified paper is easy to handle and provides high-quality, consistent results.
Short summary description HP C6567B plotter paper:
This short summary of the HP C6567B plotter paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP C6567B
Long summary description HP C6567B plotter paper:
This is an auto-generated long summary of HP C6567B plotter paper based on the first three specs of the first five spec groups.
HP C6567B
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Size
Physical dimension.
106.7 cm (42")
Storage relative humidity (H-H)
5 - 95%
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1118 x 127 x 127 mm
Technical details
Printing material shelf life
Length of time (duration) a media product may be stored before use
2
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Package weight
Weight of the packaged product.
5.47 kg
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operating relative humidity (H-H)
20 - 80%