X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
designjet 5000 UV printing system
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6095V
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0808736078542
Category :
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
large format printers
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18694
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: 1 year warranty with free, on-site, next business-day service. hp supportpacks and service agreements allow you to extend your warranty to up to 5 years, and can provide around-the-clock service with a response time of within 4 hours, every day of the year (depending on the country). the printer advises you whenever preventive maintenance is recommended so as to minimise downtime. annual maintenance can also be scheduled.
Long product name HP designjet 5000 UV printing system:
The short editorial description of HP designjet 5000 UV printing system
open system, connectable to external rips: those, for example, that you are already using with other large-format printers or colour laser copiers, or specialised rips that focus on a particular application such as pre-press proofing.

Marketing text HP designjet 5000 UV printing system

:
The official marketing text of HP designjet 5000 UV printing system as supplied by the manufacturer
hp designjet 5000 printer: open system, connectable to external rips: those, for example, that you are already using with other large-format printers or colour laser copiers, or specialised rips that focus on a particular application such as pre-press proofing.hp designjet 5000ps printer: fully loaded, with an adobe postscript 3 rip designed for print-service providers, quick-printers and graphics professionals. the rip processes while the printer is printing and delivers excellent productivity, colour management and output predictability.
Short summary description HP designjet 5000 UV printing system:
This short summary of the HP designjet 5000 UV printing system data-sheet is auto-generated and uses the product title and the first six key specs.
HP designjet 5000 UV printing system, 1200 x 600 DPI, hp-gl/2, 128 MB, 256 (RAM), 5120 HD, 350 watts maximum (printing), 52 watts maximum (standby mode), 60 watts maximum (idle), -4 - 131 °C
Long summary description HP designjet 5000 UV printing system:
This is an auto-generated long summary of HP designjet 5000 UV printing system based on the first three specs of the first five spec groups.
HP designjet 5000 UV printing system. Maximum resolution: 1200 x 600 DPI, Standard printer languages: hp-gl/2. Internal memory: 128 MB, Maximum internal memory: 256 (RAM), 5120 HD. Power consumption (typical): 350 watts maximum (printing), 52 watts maximum (standby mode), 60 watts maximum (idle). Minimum line width: 0.0762 mm, Print quality (colour, best quality): 1200 DPI. Maximum print length: 91.44m
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
Energy Star is an international standard for energy efficient consumer products created in 1992. Devices carrying the Energy Star service mark generally use 20%–30% less energy than average.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print quality
Maximum resolution*
Maximum printing resolution.
1200 x 600 DPI
Standard printer languages*
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
hp-gl/2
Minimum line width
0.0762 mm
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
1200 DPI
Paper handling
Maximum print length
91.44 m
Print technology
Number of print cartridges
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
6
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
256 (RAM), 5120 HD
Networking
Embedded web server
Yes
Sound emission
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
55 db(a) (ISO 7779), < 35 db when idle
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
350 watts maximum (printing), 52 watts maximum (standby mode), 60 watts maximum (idle)
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-4 - 131°C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Recommended humidity operating range
Recommended range of relative humidity within which the product can operate.
20 to 80% rh
Recommended operating temperature range (T-T)
59 - 95°C
Maximum operating temperature range (T-T)
59 - 95°C
Other features
Automatic switching
Yes
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes