X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6035A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6035A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0848412012699
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Dec 2016 09:03:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 244394
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
  HP bright white inkjet paper datasheet (0.6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large format printing materials are free from defects in materials and workmanship. Forstatement, please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod (up to one year from date of purchase), HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. (Proof of purchase required. Customers should retain a copy of the purchase order (PO). When submitting a claim, attach a copy of the PO including the name of the company the printing material was purchased from, the purchase date, and the PO number.) To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C6035A large format media:
The short editorial description of HP C6035A large format media
C6035A, Bright White Inkjet Paper 90 gsm-610 mm x 45.7 m

Marketing text HP C6035A large format media

:
The official marketing text of HP C6035A large format media as supplied by the manufacturer
- HP Bright White Inkjet Bond Paper gives you the ColorPRO difference. This FSC® certified1 paper with ColorPRO Technology produces striking colours, crisper text and higher-contrast blacks for professional quality results at production speed.
- See the bright, clear difference. See precise lines with sharp, fine detail. See high-impact graphics with an extended range of colors. HP Bright White Inkjet Paper with ColorPRO Technology delivers professional quality and striking results.
- Keep a brisk pace. HP printing materials are designed together with HP inks and the printer to provide consistent, quality performance. Meet the environmental objectives of your company and your clients with this recyclable, FSC® certified1 paper.
- Optimise your everyday printing with the reliable, trouble-free performance of cost-effective HP Bright White Inkjet Paper. Availability in many sizes cut steps from the workflow for higher productivity and lower costs of printing.
Short summary description HP C6035A large format media:
This short summary of the HP C6035A large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP C6035A, Poland, 15 - 30 °C, 10 - 30 °C, 20 - 80%, 20 - 60%, 111 x 108 x 661 mm
Long summary description HP C6035A large format media:
This is an auto-generated long summary of HP C6035A large format media based on the first three specs of the first five spec groups.
HP C6035A. Maximum roll length: 45.7 m, Country of origin: Poland. Dimensions (WxDxH): 111 x 108 x 661 mm, Weight: 3.31 kg, Package dimensions (WxDxH): 111 x 108 x 661 mm. Quantity per pallet: 60 pc(s), Core diameter: 5.08 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Maximum roll length
45.7 m
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
90
Country of origin
Country where the device is made.
Poland
Performance
Printing material shelf life
Length of time (duration) a media product may be stored before use
2
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 30°C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 60%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
111 x 108 x 661 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.31 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
111 x 108 x 661 mm
Package weight
Weight of the packaged product.
3.31 kg
Pallet weight
224 kg
Euro pallet weight
224 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1199 x 798 x 823 mm
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
60 pc(s)
Core diameter
5.08 cm
Euro pallet quantity
60 pc(s)
Core size (imperial)
2
Printing material whiteness
Color measurement of media's surface and test method
166
Printing material brightness
Measurement of the amount of reflected light and test method
113
Quantity per box
Number of products per box.
1 pc(s)