X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-gloss
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6034A
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:39:05
The date of the most recent change of this product data-sheet in Icecat.
Product views: 52938
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
  hp high-gloss photo paper for cp series (0.0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP High-gloss High-gloss White:
The short editorial description of HP High-gloss High-gloss White
179 g/m², 30m, White

Marketing text HP High-gloss High-gloss White

:
The official marketing text of HP High-gloss High-gloss White as supplied by the manufacturer
Companies that produce posters and presentations. POP and retail displays, photo enlargements, proofing, art reproduction. Graphic artists, photo labs, print service providers and sign makers. Geographic Information Systems (GIS). Engineering (MCAD).
Short summary description HP High-gloss High-gloss White:
This short summary of the HP High-gloss High-gloss White data-sheet is auto-generated and uses the product title and the first six key specs.
HP High-gloss, High-gloss, White, 10 - 30 °C
Long summary description HP High-gloss High-gloss White:
This is an auto-generated long summary of HP High-gloss High-gloss White based on the first three specs of the first five spec groups.
HP High-gloss. Finish type: High-gloss, Colour of product: White, Roll length: 30 m. Package width: 965 mm, Package depth: 108 mm, Package height: 111 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
High-gloss
Roll length
30 m
Colour of product
The colour e.g. red, blue, green, black, white.
White
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 30°C
Packaging data
Package width
The distance from one side of the packaging to the other.
965 mm
Package depth
The distance from the front to the back of the packaging.
108 mm
Package height
The distance from the top to the bottom of the packaging.
111 mm
Package weight
Weight of the packaged product.
5.2 kg