X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavyweight Coated Paper C6029C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6029C
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0848412013108
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Dec 2016 09:03:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 185199
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
  HP Heavyweight Coated Paper (0.8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large-format printing materials are free from defects in materials and workmanship.
Long product name HP Heavyweight Coated Paper C6029C:
The short editorial description of HP Heavyweight Coated Paper C6029C
HP Heavyweight Coated Paper, 610 mm x 30.5 m (24 in x 100 ft), 131 g/m²

Marketing text HP Heavyweight Coated Paper C6029C

:
The official marketing text of HP Heavyweight Coated Paper C6029C as supplied by the manufacturer
Produce rich, color-accurate, lasting prints and deliver on quick turnaround times. HP Heavyweight Coated Paper is ideal for color-accurate prints, working comps, and design proofs, and offers excellent handleability—roll or stack time-sensitive documents as soon as they come off the printer. And to help you meet the environmental objectives of your company—and your clients—this recyclable, PEFC certified paper supports responsible forest management worldwide.
Short summary description HP Heavyweight Coated Paper C6029C:
This short summary of the HP Heavyweight Coated Paper C6029C data-sheet is auto-generated and uses the product title and the first six key specs.
HP Heavyweight Coated Paper C6029C, Matte, Germany, 15 - 35 °C, 0 - 40 °C, 20 - 80%, 5 - 95%
Long summary description HP Heavyweight Coated Paper C6029C:
This is an auto-generated long summary of HP Heavyweight Coated Paper C6029C based on the first three specs of the first five spec groups.
HP Heavyweight Coated Paper C6029C. Maximum roll length: 30.5 m, Size: 11.1 cm (4.38"), Printing media gloss level: Matte. Dimensions (WxDxH): 111 x 111 x 651 mm, Weight: 3.71 kg, Package dimensions (WxDxH): 111 x 111 x 651 mm. Quantity per pallet: 144 pc(s), Printing material opacity: 96%, Core diameter: 5.08 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Maximum roll length
30.5 m
Size
Physical dimension.
11.1 cm (4.38")
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
163
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
130
Printing media gloss level
Matte
Country of origin
Country where the device is made.
Germany
Performance
Printing material shelf life
Length of time (duration) a media product may be stored before use
1
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
59 - 95°F
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
111 x 111 x 651 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.71 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
111 x 111 x 651 mm
Package weight
Weight of the packaged product.
4.27 kg
Pallet weight
644 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1219 x 1016 x 1127 mm
Weight & dimensions
Package weight (imperial)
9.41
Package dimensions (W x D x H)
111.3 x 111.3 x 651 mm (4.38 x 4.38 x 25.6")
Pallet dimensions (W x D x H) (imperial)
1257.3 x 1016 x 812.8 mm (49.5 x 40 x 32")
Other features
Number of cartons per pallet
16
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
144 pc(s)
Core diameter
5.08 cm
Printing material opacity
Ability of the media to block light transmission through the media
96%
Core size (imperial)
2
Fade-resistance note (indoor commercial window)
3 mon.
Retail only
Yes
Quantity per box
Number of products per box.
1 pc(s)
Printing material whiteness
Color measurement of media's surface and test method
144
Printing material dry time
Amount of time it takes ink to be dry to the touch on the surface of the media
0 min.
Printing material brightness
Measurement of the amount of reflected light and test method
89%
Printing material lamination
Indicates a need for media lamination to provide waterfastness
thermal, pressure-sensitive laminate films
Printing material waterfastness
Lamination required
Stacking number for pallet
number of pallets that can be stocked on top of each other without damaging any pallets
2