X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5085A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5085A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160222745 show
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Mar 2016 22:13:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 154560
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
  HP 90 Ink Supplies (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP C5085A ink cartridge:
The short editorial description of HP C5085A ink cartridge
HP 90 3-pack 400-ml Yellow Ink Cartridges

Marketing text HP C5085A ink cartridge

:
The official marketing text of HP C5085A ink cartridge as supplied by the manufacturer
- From sharp lines to photo-quality images - patented dye-based colour and pigment-based black HP 90 inks get the job done right. The convenient HP 90 Ink Cartridges Multipacks allow economical high volume printing.
- Sharp lines and photo-quality images. HP printing supplies get the job done right.
- Reliable HP supplies. Easy to use, easy to manage. Now you're more productive.
- Fewer interruptions. More choices. Save time and money.

1 Using genuine HP supplies ensures availability of all HP printing features
Short summary description HP C5085A ink cartridge:
This short summary of the HP C5085A ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C5085A, Yellow, 15 - 80%, -40 - 60 °C, HP Designjet 4000/4500, 5 - 40 °C, 15 - 90%
Long summary description HP C5085A ink cartridge:
This is an auto-generated long summary of HP C5085A ink cartridge based on the first three specs of the first five spec groups.
HP C5085A. Printing colours: Yellow, Capacity: 400 ml, Compatible products: HP Designjet 4000/4500. Package weight: 2.14 kg. Package dimensions (WxDxH): 222 x 211 x 152 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Yellow
Capacity
Maximum amount that something can contain.
400 ml
Quantity
The number of products there are.
3
Compatible products*
Other products that can be used with this product.
HP Designjet 4000/4500
Ink drop
Ink drop size.
5 pl
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Storage relative humidity (H-H)
15 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Weight & dimensions
Package weight
Weight of the packaged product.
2.14 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
222 x 211 x 152 mm