X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90 3-pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5082A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13662
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name HP 90 3-pack:
The short editorial description of HP 90 3-pack
90 3-pack 400-ml Black Ink Cartridges

Marketing text HP 90 3-pack

:
The official marketing text of HP 90 3-pack as supplied by the manufacturer
From sharp lines to photo-quality images - patented dye-based colour and pigment-based black HP 90 inks get the job done right. The convenient HP 90 Ink Cartridges Multipacks allow economical high volume printing.
Short summary description HP 90 3-pack:
This short summary of the HP 90 3-pack data-sheet is auto-generated and uses the product title and the first six key specs.
HP 90 3-pack, Black, 5 - 40 °C
Long summary description HP 90 3-pack:
This is an auto-generated long summary of HP 90 3-pack based on the first three specs of the first five spec groups.
HP 90 3-pack. Printing colours: Black, Capacity: 1200 ml
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Capacity
Maximum amount that something can contain.
1200 ml
Features
Quantity
The number of products there are.
3
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C