X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5060A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5060A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160222615
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:17:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 168283
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
  HP 90 Ink Supplies (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: This product has a limitedWarranty standard statement: Warranted to last for up to 24 months from the date of manufacture
Long product name HP C5060A ink cartridge:
The short editorial description of HP C5060A ink cartridge
25-ml Cyan Ink Cartridge

Marketing text HP C5060A ink cartridge

:
The official marketing text of HP C5060A ink cartridge as supplied by the manufacturer
- HP 90 Ink Cartridges get the job done right - patented dye-based colour and pigment-based black HP inks produce accurate lines and images. Reliable, easy to use HP Printing Supplies save you time and money, making them excellent value.
- HP 90 Ink Cartridges get the job done right and deliver sharp lines and photo-quality images. Patented dye-based colour and pigment-based black HP inks produce accurate lines and images.
- HP 90 Ink Cartridges are reliable, easy and more productive with low maintenance and trouble-free printing. HP Smart Printing Technology 1 ensures consistent print quality and provides automatic alerts when a cartridge is low or out.
- HP 90 Ink Cartridges save time and money with fewer interruptions and more choices. HP 90 Ink Cartridges are now available in 2 sizes of each colour, including the HP 90 775 ml Black Ink Cartridge specially designed for high-volume printing.
Short summary description HP C5060A ink cartridge:
This short summary of the HP C5060A ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C5060A, Cyan, HP Designjet 4000/4500, Inkjet, 20 - 80%, -40 - 60 °C, 5 - 40 °C
Long summary description HP C5060A ink cartridge:
This is an auto-generated long summary of HP C5060A ink cartridge based on the first three specs of the first five spec groups.
HP C5060A. Printing colours: Cyan, Capacity: 225 ml, Compatible products: HP Designjet 4000/4500. Package weight: 450 g. Package dimensions (WxDxH): 203 x 64 x 121 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan
Capacity
Maximum amount that something can contain.
225 ml
Compatible products*
Other products that can be used with this product.
HP Designjet 4000/4500
Quantity
The number of products there are.
1
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Weight & dimensions
Package weight
Weight of the packaged product.
450 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
203 x 64 x 121 mm