X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5020A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5020A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184651618
Category :
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
print heads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:38:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 200841
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.standard statement: Each HP ink cartridge, printhead, and related supply is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP ink cartridge or printhead when used in its designated HP or authorized original equipment manufacturer (OEM) printing device. See the product manual for the printer to determine the correct ink cartridge, printhead, or related supply selection. Thisdoes not cover HP ink products that have been refilled, remanufactured, refurbished, misused, or tampered with. The coverage lasts until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTIES ARE EXCLUSIVE AND NO OTHERWHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HEWLETT-PACKARD SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITION OF MERCHANTABILITY, FITNESS FOR A PARTICULAR PURPOSE, OR SATISFACTORY QUALITY. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. IN NO EVENT SHALL HEWLETT-PACKARD BE LIABLE FOR ANY INCIDENTAL, DIRECT, CONSEQUENTIAL, SPECIAL, OR INDIRECT DAMAGES, OR LOST PROFITS FROM ANY BREACH OF THIS WARRANTY OR OTHERWISE. SOME COUNTRIES, STATES OR PROVINCES DO NOT ALLOW THE EXCLUSION OR LIMITATION OF INCIDENTAL OR CONSEQUENTIAL DAMAGES, SO THE ABOVE LIMITATION OR EXCLUSION MAY NOT APPLY TO YOU.
Long product name HP C5020A print head:
The short editorial description of HP C5020A print head
HP 84 Light Cyan Printhead

Marketing text HP C5020A print head

:
The official marketing text of HP C5020A print head as supplied by the manufacturer
- HP 84 Light Cyan Printhead
- Print shop results.
- Interactive smart printing technology that's built into the system adjusts colour density to ensure consistent results.
- Faster, more cost-effective printing. Wider print swath and 304 nozzles per printhead minimise wait time, while the economical modular supplies mean an attractive cost per print.
Short summary description HP C5020A print head:
This short summary of the HP C5020A print head data-sheet is auto-generated and uses the product title and the first six key specs.
HP C5020A, HP Designjet 10ps, 20ps, 50ps, 120, Light cyan, 5 - 40 °C, -40 - 60 °C, 109.98 x 25.91 x 148.08 mm
Long summary description HP C5020A print head:
This is an auto-generated long summary of HP C5020A print head based on the first three specs of the first five spec groups.
HP C5020A. Compatible products: HP Designjet 10ps, 20ps, 50ps, 120, Printing colours: Light cyan. Package weight: 48 g. Package dimensions (WxDxH): 109.98 x 25.91 x 148.08 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Compatible products*
Other products that can be used with this product.
HP Designjet 10ps, 20ps, 50ps, 120
Colour
Yes
Printing colours
The colours that can be produced by the printer.
Light Cyan
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Weight & dimensions
Package weight
Weight of the packaged product.
48 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
109.98 x 25.91 x 148.08 mm
Ink drop
Ink drop size.
4 pl