X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5017A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5017A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184651588
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 218306
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Until the HP ink is depleted or the end ofdate has been reached, whichever occurs first.standard statement: Each HP print cartridge and ink cartridge is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP print cartridge or ink cartridge when used in its designated HP or authorized OEM printing device. Refer to the printing device manual for the proper print cartridge and ink cartridge selection. The cartridge is underuntil the HP ink is depleted or the end of warranty date has been reached, whichever occurs first.
Long product name HP C5017A ink cartridge:
The short editorial description of HP C5017A ink cartridge
69-ml Light Cyan Ink Cartridge

Marketing text HP C5017A ink cartridge

:
The official marketing text of HP C5017A ink cartridge as supplied by the manufacturer
- HP 84 69 ml Light Cyan Ink Cartridge
- Print shop quality results. Produce high-quality images with up to 2400 dpi resolution and four-picolitre ink drop size.
- Hassle-free modular system. Print without headaches using the convenient HP 84 Modular Printhead and Ink Cartridge System. Printheads are long-lived and easy to replace.
- Faster, more cost-effective printing. Save time and money.
Short summary description HP C5017A ink cartridge:
This short summary of the HP C5017A ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C5017A, Light cyan, HP Designjet 10ps, 20ps, 50ps, 120, Inkjet, -40 - 60 °C, 5 - 40 °C, 125 x 39 x 143 mm
Long summary description HP C5017A ink cartridge:
This is an auto-generated long summary of HP C5017A ink cartridge based on the first three specs of the first five spec groups.
HP C5017A. Printing colours: Light cyan, Capacity: 69 ml, Compatible products: HP Designjet 10ps, 20ps, 50ps, 120. Package weight: 150 g. Package dimensions (WxDxH): 125 x 39 x 143 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Light Cyan
Capacity
Maximum amount that something can contain.
69 ml
Quantity
The number of products there are.
1
Compatible products*
Other products that can be used with this product.
HP Designjet 10ps, 20ps, 50ps, 120
Colour
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Print technology resolution
Resolution of the printing technology.
2400 x 2400 DPI
Features
Quantity per box
Number of products per box.
1 pc(s)
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Weight & dimensions
Package weight
Weight of the packaged product.
150 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
125 x 39 x 143 mm