X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5010DE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5010DE#241
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:37:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 32705
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
  hp no.14 ink cartridges and printheads (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP C5010DE:
The short editorial description of HP C5010DE
HP 14 Tri-color Ink Cartridge

Marketing text HP C5010DE

:
The official marketing text of HP C5010DE as supplied by the manufacturer
HP 14 Tri-colour Ink Cartridge

Dye-based colours and pigmented blacks for prints that are clear and sharp on all media.



Built-in smart features allow communication between ink cartridges, printheads and printer. Auto monitoring of ink usage. Alerts provided when ink cartridge is nearing empty.



Fast drying time means greater smudge resistance and improved handling. Enhanced lightfastness so prints will last longer. Dye-based colours and pigmented blacks for prints that are clear and sharp on all media.


Short summary description HP C5010DE:
This short summary of the HP C5010DE data-sheet is auto-generated and uses the product title and the first six key specs.
HP C5010DE, Cyan, Magenta, Yellow, 113 x 37 x 141 mm, 0 - 60 °C, HP 610 HP OfficeJet D125, D135, D145, D155, 7110, 7130, 7140, 15 - 35 °C
Long summary description HP C5010DE:
This is an auto-generated long summary of HP C5010DE based on the first three specs of the first five spec groups.
HP C5010DE. Printing colours: Cyan, Magenta, Yellow, Page yield: 470 pages, Compatible products: HP 610 HP OfficeJet D125, D135, D145, D155, 7110, 7130, 7140. Dimensions (WxDxH): 113 x 37 x 141 mm, Weight: 90 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan, Magenta, Yellow
Page yield
How many pages can be produced.
470 pages
Compatible products*
Other products that can be used with this product.
HP 610
HP OfficeJet D125, D135, D145, D155, 7110, 7130, 7140
Quantity
The number of products there are.
1
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 60°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
113 x 37 x 141 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
90 g
Brand
Image
Product code
Product
Stock
Price from
Value

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63293 channel partners already
Value Farbdruckpatrone f/ HP-OfficeJet D125xi / D135 / D145 / D155xi
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.11.5416
 —