X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
83 Light Cyan
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5004A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:44:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 42321
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: on the ink cartridge is valid until the ink is depleted as indication by the printer, or the end ofdate is reached, whichever occurs first.on the printhead is valid until the end ofdate printed on the printhead is reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.standard statement: Each HP ink cartridge and printhead is warranted to be free from defects in materials and workmanship during the period of the warranty. This warranty pertains to any HP ink cartridge or printhead when used in its designated HP or authorized OEM printing device. Refer to your printing device manual for the proper printhead selection. Warranty on the ink cartridge is valid until the ink is depleted as indication by the printer, or the end of warranty date is reached, whichever occurs first. Warranty on the printhead is valid until the end of warranty date printed on the printhead is reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.
Long product name HP 83 Light Cyan Light cyan:
The short editorial description of HP 83 Light Cyan Light cyan
83 Value Pack 680-ml Light Cyan UV Ink Cartridge and Printhead

Marketing text HP 83 Light Cyan Light cyan

:
The official marketing text of HP 83 Light Cyan Light cyan as supplied by the manufacturer
- Designed for HP Designjet 5500 UV, 5500ps UV, 5000 UV and 5000ps UV printers.
- A bundled HP 83 UV Ink Cartridge, HP 83 UV Printhead and Printhead Cleaner—at one great price.
- Six pigment-based ink colors produce brilliant, long-lasting indoor and outdoor color graphics that look as good as if you had printed them with dye inks.
- High-capacity 680 ml HP 83 UV Ink Cartridges are ideal for overnight or unattended printing.
Short summary description HP 83 Light Cyan Light cyan:
This short summary of the HP 83 Light Cyan Light cyan data-sheet is auto-generated and uses the product title and the first six key specs.
HP 83 Light Cyan, Light Cyan, Inkjet
Long summary description HP 83 Light Cyan Light cyan:
This is an auto-generated long summary of HP 83 Light Cyan Light cyan based on the first three specs of the first five spec groups.
HP 83 Light Cyan. Printing colours: Light Cyan, Print technology: Inkjet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Light Cyan
Quantity
The number of products there are.
1
Print technology
Indicates the method used to print by this product.
Inkjet
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
114.3 mm
Package depth
The distance from the front to the back of the packaging.
320 mm
Package height
The distance from the top to the bottom of the packaging.
88.9 mm
Package weight
Weight of the packaged product.
1.18 kg