location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 83 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
83
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5003A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0025184252892 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Jan 2011
Product end of life date
Warranty: on the ink cartridge is valid until the ink is depleted as indication by the printer, or the end ofdate is reached, whichever occurs first.on the printhead is valid until the end ofdate printed on the printhead is reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.standard statement: Each HP ink cartridge and printhead is warranted to be free from defects in materials and workmanship during the period of the warranty. This warranty pertains to any HP ink cartridge or printhead when used in its designated HP or authorized OEM printing device. Refer to your printing device manual for the proper printhead selection. Warranty on the ink cartridge is valid until the ink is depleted as indication by the printer, or the end of warranty date is reached, whichever occurs first. Warranty on the printhead is valid until the end of warranty date printed on the printhead is reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.
Long product name HP 83 ink cartridge 1 pc(s) Original Yellow :
The long product name of HP 83 ink cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

680ml, yellow
More>>>
HP 83 ink cartridge 1 pc(s) Original Yellow:
The official description of HP 83 ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 83 UV Value Packs contain an 83 UV Ink Cartridge and an 83 UV Printhead and Printhead Cleaner that make up a modular ink system that delivers fast, UV-resistant printing automatically.

Features
- HP 83 Ink Supplies are HP engineered and tested to work precisely with HP Designjet 5500/5000 series printers and compatible HP printing material to deliver the professional results you expect.
- The value pack bundle offers these system components at a price that is lower than purchasing them separately.
- Always clear and sharp.

Short summary description HP 83 ink cartridge 1 pc(s) Original Yellow:
This short summary of the HP 83 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 83, Pigment-based ink, 1 pc(s)

Long summary description HP 83 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of HP 83 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

HP 83. Colour ink type: Pigment-based ink, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
114.3 mm
Depth
320 mm
Height
88.9 mm
Package width
320 mm
Package depth
114.3 mm
Package height
88.9 mm
Package weight
1.18 kg